EN
  • EN
  • DE

MIC2212-SMYML-TR

Part No MIC2212-SMYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V/2.8V 10MLF / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.3V, 2.8V
Voltage Dropout (Max) 0.25V @ 150mA, 0.42V @ 300mA
Current - Output 150mA, 300mA
Current - Quiescent (Iq) 80 µA
PSRR 60dB ~ 40dB (1KHz ~ 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad, 10-MLF®
Supplier Device Package 10-MLF® (3x3)
Base Product Number MIC2212
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1611-MIC2212-SMYML-DKR-ND,1611-MIC2212-SMYML-CT,576-2642-2,576-2642-6,MIC2212SMYMLTR,MIC2212-SMYML TR,MIC2212-SMYML TR-ND,MIC2212-SMYMLTR-ND,MIC2212-SMYMLTR,576-2642-1,1611-MIC2212-SMYML-DKRINACTIVE,1611-MIC2212-SMYML-DKR
Standard Package 5,000
Win Source Part Number 1078755-MIC2212-SMYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2212-SMYML-TR CAD Model

Description

Product Overview: MIC2212-SMYML-TR from Microchip Technology

The MIC2212-SMYML-TR is a high-performance, dual LDO (Low Dropout Regulator) developed by Microchip Technology, renowned for their expertise in microcontroller and analog semiconductors. This component is designed to provide a stable and reliable power supply for a wide range of applications, particularly those that demand low noise and high PSRR (Power Supply Rejection Ratio).

Key Features

  • Dual LDO: The MIC2212 incorporates two independent LDOs, allowing for simultaneous regulation of different voltage levels with a single integrated circuit.
  • Low Dropout Voltage: With a low dropout voltage, the MIC2212 ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving system efficiency.
  • High PSRR: The device boasts a high PSRR, which minimizes the impact of fluctuations in the input voltage on the output, providing a more stable and clean supply.
  • Low Noise: Engineered for applications sensitive to electrical noise, the MIC2212 offers a low noise output, making it ideal for RF and precision analog circuits.
  • Adjustable Output: Users can adjust the output voltage to meet specific requirements, ensuring versatility across different designs and applications.

Applications

  • Mobile Phones
  • Wireless LAN Devices
  • Portable Electronics
  • Personal Digital Assistants (PDAs)
  • Audio and Video Equipment

Product Specifications

The MIC2212-SMYML-TR is offered in a compact MLF®-10L 2.5mm x 2.5mm package, suitable for space-constrained applications. It operates over a wide temperature range and is designed for battery-powered devices, with a quiescent current that is optimized for longer battery life. The device is also fully RoHS compliant and lead-free, catering to environmentally conscious design principles.

Ordering Information

This product is available in tape and reel packaging, denoted by the 'TR' suffix in the part number, facilitating easy assembly for mass production. For detailed ordering and product information, please consult Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess