EN
  • EN
  • DE

MIC2214-GPYML-TR

Part No MIC2214-GPYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V/3V 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V, 3V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V, 3V
Voltage - Dropout (Typical) 0.12V @ 150mA, 0.24V @ 300mA
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 129503-MIC2214-GPYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2214-GPYML-TR CAD Model

Description

Microchip Technology's MIC2214-GPYML-TR Power Management IC

The MIC2214-GPYML-TR is a robust power management integrated circuit (PMIC) from Microchip Technology, designed to cater to the demanding needs of modern portable and battery-operated devices. This highly efficient IC is particularly suitable for mobile phones, personal media players, handheld gaming devices, and other portable applications where power efficiency and space constraints are critical.

Key Features:

  • Dual-Output LDO: The MIC2214-GPYML-TR features a dual-output low dropout regulator (LDO) that ensures stable voltage supply to sensitive components. This dual LDO capability allows for simultaneous powering of two separate subsystems within the device, optimizing performance and power distribution.
  • High PSRR and Low Noise: With an excellent power supply rejection ratio (PSRR) and low output noise, the MIC2214-GPYML-TR ensures a clean and stable power supply, which is crucial for maintaining the integrity of sensitive RF and analog circuits.
  • Adjustable Output Voltage: The output voltage of the LDOs can be adjusted through external resistors, providing design flexibility to meet the requirements of specific applications and components.
  • Thermal Shutdown Protection: The IC includes thermal shutdown protection that safeguards the device from overheating, thereby enhancing the reliability and longevity of both the PMIC and the end product.
  • Current Limiting: Built-in current limiting protects the device and the load from damage due to excessive current draw or fault conditions.

Package and Availability:

The MIC2214-GPYML-TR comes in a compact, lead-free 10-pin 2x2mm MLF® package that is ideal for space-constrained applications. The package is RoHS compliant, minimizing environmental impact and ensuring compliance with global environmental regulations. The "TR" suffix indicates that the product is offered in tape and reel packaging, which facilitates efficient and automated pick-and-place manufacturing processes.

Conclusion:

Overall, the MIC2214-GPYML-TR from Microchip Technology is an exemplary power management solution that combines high performance, flexibility, and reliability. Its compact form factor and comprehensive protection features make it an excellent choice for designers looking to optimize their power management systems in portable electronic devices.

You May Also Be Interested in

Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess