EN
  • EN
  • DE

MIC2214-JPBML TR

Part No MIC2214-JPBML TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V/3V 10MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V, 3V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V, 3V
Voltage - Dropout (Typical) 0.12V @ 150mA, 0.24V @ 300mA
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 058554-MIC2214-JPBML TR
Ultra Librarian 3D Model Ultra Librarian MIC2214-JPBML TR CAD Model

Description

Product Overview: MIC2214-JPBML TR by Microchip Technology

The MIC2214-JPBML TR is a high-performance, dual LDO (Low Dropout Regulator) integrated circuit designed and manufactured by the renowned Microchip Technology. This advanced power management IC is tailored to deliver stable and efficient power supply solutions for a variety of applications, particularly in the space-constrained and power-sensitive environments of portable electronics.

Key Features

  • Dual LDO Outputs: The MIC2214-JPBML TR features two independent LDOs, providing versatility in supplying different voltage levels to various parts of an electronic system.
  • High Output Accuracy: It offers excellent output voltage accuracy, ensuring reliable performance and stability for sensitive electronic components.
  • Low Dropout Voltage: Designed with a low dropout voltage, this device can maintain regulation with minimal difference between the input and output voltages, making it ideal for battery-powered applications.
  • Low Noise Performance: The MIC2214-JPBML TR is optimized for low-noise operation, which is critical for RF and precision analog circuits.
  • Power Good (PG) Output: It includes a 'power good' output indicator, which provides a status signal to indicate when the output voltage is within regulation.
  • Thermal Shutdown Protection: The device incorporates thermal shutdown protection to prevent damage from overheating.
  • Current Limit Protection: Built-in current limit protection safeguards the device and the load from excessive current draw.

Applications

The MIC2214-JPBML TR is ideally suited for a wide range of applications, including but not limited to:

  • Mobile phones and PDAs
  • Portable media players
  • Digital cameras
  • Wireless LAN devices
  • GPS receivers

Quality and Reliability

As with all Microchip products, the MIC2214-JPBML TR is manufactured to the highest quality standards, ensuring robust and reliable operation in the field. Its compact package and surface-mount design make it an excellent choice for space-constrained applications that require precise power management.

For designers and engineers looking for a dependable power solution, the MIC2214-JPBML TR from Microchip Technology stands out as a superior choice with its combination of dual LDOs, high accuracy, and low noise operation.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0018 $64.0144
18+ $6.5662 $118.1916
28+ $6.3606 $178.0968
38+ $6.1562 $233.9356
49+ $5.9506 $291.5794
65+ $5.3349 $346.7685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess