EN
  • EN
  • DE

MIC2215-PMMBML-TR

Part No MIC2215-PMMBML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.8V3V 0.25A/0.25A/0.25A 16-Pin QFN EP T/R / IC REG LDO 3V/2.8V/2.8V 16MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 3
Voltage Input MAX 5.5V
Output Voltage 3V, 2.8V, 2.8V
Voltage Dropout (Maximum) 0.275V @ 250mA, 0.275V @ 250mA, 0.275V @ 250mA
Output Current 250mA, 250mA, 250mA
Operating Supply Current 150μA ~ 550μA
PSRR 70dB ~ 45dB (100Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-VQFN Exposed Pad, 16-MLF
Manufacturer Package 16-MLF (4x4)
Win Source Part Number 788486-MIC2215-PMMBML-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MIC2215
Introduction Date April 01, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MIC2215-PMMBML-TR CAD Model

Description

The MIC2215-PMMBML-TR is a highly efficient, low-noise, dual-output integrated circuit (IC) from Microchip Technology, designed to meet the rigorous demands of compact and power-sensitive applications. This advanced power management solution is ideal for portable devices where space is at a premium and battery life is of paramount importance.

Key Features

  • Dual LDO Regulators: This IC features two low dropout regulators that ensure stable voltage supply with minimal power loss, making it perfect for sustaining the performance of sensitive electronic components.
  • High Efficiency: The MIC2215-PMMBML-TR is engineered to provide maximum power efficiency, which helps in prolonging battery life in portable devices.
  • Low Noise Operation: It is designed to operate with very low noise levels, thereby preserving the integrity of audio and RF signals, which is critical in communication devices and audio applications.
  • Power Management: With its advanced power management capabilities, the IC ensures that each connected component receives the appropriate voltage, thereby enhancing the overall stability and reliability of the system.
  • Adjustable Output: The output voltage is adjustable, providing design flexibility to match the requirements of various applications.
  • Thermal Protection: The device includes built-in thermal protection features to prevent overheating, ensuring long-term reliability and safety.
  • Compact Packaging: The MIC2215-PMMBML-TR comes in a small, leadless 10-pin 2x2mm MLF® package, making it an excellent choice for space-constrained designs.

Applications

The MIC2215-PMMBML-TR is suitable for a wide range of applications, including but not limited to mobile phones, personal digital assistants (PDAs), digital cameras, wireless peripherals, and portable media players. Its robust design and versatile features make it a go-to choice for designers looking to enhance the performance and efficiency of their portable and wearable technology products.

Ordering Information

The product is available in tape and reel format, denoted by the suffix "-TR" in the part number, facilitating easy integration into automated manufacturing processes. For detailed specifications and ordering information, please refer to the official Microchip Technology datasheets or contact their sales representatives.

You May Also Be Interested in

Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess