EN
  • EN
  • DE

MIC22200YML-TR

Part No MIC22200YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A SYNC 12MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.6V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.7V
Maximum Output Voltage 5.5V
Output Current 2A
Frequency - Switching 800kHz to 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 12-MLF (4x4)
Win Source Part Number 110240-MIC22200YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC22200YML-TR CAD Model

Description

Product Overview: MIC22200YML-TR by Microchip Technology

The MIC22200YML-TR is a high-performance, synchronous step-down integrated power module from the renowned manufacturer Microchip Technology. This compact and efficient module is designed to deliver a continuous output current of up to 2A, making it a suitable choice for powering advanced electronics in a variety of applications.

The MIC22200YML-TR operates over a wide input voltage range of 2.7V to 5.5V, which allows for flexibility in various system designs. Its output voltage is adjustable from 0.7V to 3.6V, enabling precise voltage regulation for critical components such as microprocessors, FPGAs, and DSPs. The module's high efficiency is attributed to its synchronous buck regulator topology, which minimizes power losses and enhances system performance.

This power module stands out for its compact 4mm x 4mm QFN package, which is designed to save valuable board space in space-constrained applications. Additionally, the MIC22200YML-TR features a low-profile height, making it an excellent choice for slim and low-profile devices.

The device is also characterized by its ease of use, requiring minimal external components to create a complete power management solution. Its integrated compensation network simplifies the design process and accelerates time-to-market for product developers. Furthermore, protection features such as under-voltage lockout (UVLO), over-temperature shutdown, and over-current protection are built-in, ensuring reliable operation under adverse conditions.

The MIC22200YML-TR supports a range of switching frequencies, allowing designers to optimize the module for efficiency or component size. Its excellent transient response and low output voltage ripple are critical for maintaining stable operation in sensitive electronic systems.

With its robust design, high efficiency, and ease of integration, the MIC22200YML-TR from Microchip Technology is an ideal power solution for a diverse array of applications, including portable devices, telecommunications, and industrial systems. Its tape and reel packaging (denoted by the "-TR" suffix) is suitable for automated assembly processes, facilitating mass production and ensuring consistent quality.

You May Also Be Interested in

STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Texas Instruments
IC REG BUCK ADJ 2A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Lowest to $3.1194
Microchip Technology
IC REG BUCK ADJ 600MA 12MLF / Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Maxim Integrated
36V 4A/5A/6A SYNC LOW IQ BUCK CO / Buck Switching Regulator IC Positive Programmable (Fixed) 0.8V (5V) 1 Output 4A 17-PowerWFQFN
Lowest to $4.9545
Microchip Technology
IC REG BUCK 1V 600MA 12MLF / Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to $1.5502
Texas Instruments
IC REG BUCK 3.3V 2.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 22-VFQFN
Lowest to $15.0177
Analog Devices Inc.
IC REG BOOST 5V 1.5A 8DFN
Lowest to $5.6650

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4956 $52.4340
35+ $2.8682 $100.3870
54+ $2.7785 $150.0390
75+ $2.6889 $201.6675
97+ $2.5993 $252.1321
129+ $2.3304 $300.6216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,468 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess