EN
  • EN
  • DE

MIC2287-34BML-TR

Part No MIC2287-34BML-TR
Manufacturer Microchip Technology
Catalog Board Mount LED Drivers
Description IC LED DRVR RGLTR DIM 750MA 8MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 2.5V
Voltage Supply MAX 10V
Voltage - Output 34V
Output Current per Channel 750mA (Switch)
Frequency 1.2MHz
Dimming Analog, PWM
Applications Backlight, Camera Flash
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-VFDFN Exposed Pad, 8-MLF
Manufacturer Package 8-MLF (2x2)
Win Source Part Number 788500-MIC2287-34BML-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2287-34BML-TR CAD Model

Description

Microchip Technology MIC2287-34BML-TR Step-Down Regulator

The MIC2287-34BML-TR from Microchip Technology is a highly efficient, compact, and versatile step-down (buck) regulator designed to meet the needs of a wide range of electronic applications. This particular model offers a fixed output voltage of 3.4V, making it an ideal choice for systems that require a stable and reliable power supply within this voltage range.

With its integrated high-side MOSFET, the MIC2287-34BML-TR achieves high efficiency across a variety of load conditions, ensuring optimal performance for your devices. The regulator operates at a switching frequency of 1.2MHz, which allows for the use of small external components, thereby minimizing the overall solution footprint. This makes the MIC2287-34BML-TR an excellent choice for space-constrained applications such as portable electronics, wearables, and IoT devices.

The device is designed with a unique HyperLight Load® mode, which provides very high efficiency at light loads and ultra-fast transient response, which is essential for maintaining voltage stability in dynamic load conditions. This feature greatly extends battery life in portable applications by reducing power consumption when the device is in standby or operating under light load conditions.

Additional features of the MIC2287-34BML-TR include thermal shutdown protection, frequency foldback, and under-voltage lockout. These built-in protections enhance the safety and reliability of the regulator by preventing damage due to overheating, ensuring stable operation during low input voltage conditions, and protecting the device during abnormal operating scenarios.

The MIC2287-34BML-TR is available in a compact 10-pin 3x3mm MLF® package, which is suitable for automated assembly processes, and it is supplied in tape and reel form for ease of manufacturing. Its lead-free and RoHS-compliant design reflects Microchip Technology's commitment to environmental sustainability.

Overall, the MIC2287-34BML-TR is a robust and efficient solution for designers looking to incorporate a reliable power regulator into their next project, with the backing of Microchip Technology's renowned quality and support.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess