EN
  • EN
  • DE

MIC23031-4YMT-TR

Part No MIC23031-4YMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.2V 0.4A SYNC 6TMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Output Current 400mA
Frequency - Switching 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TMLF (1.6x1.6)
Win Source Part Number 100574-MIC23031-4YMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC23031-4YMT-TR CAD Model

Description

Product Overview: MIC23031-4YMT-TR by Microchip Technology

The MIC23031-4YMT-TR is a high-efficiency, synchronous step-down regulator module from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This regulator is designed to deliver a fixed output voltage with excellent power efficiency and thermal performance, making it suitable for a wide range of applications, from portable devices to distributed power systems.

Key Features

  • Output Voltage: The device provides a fixed output voltage, ensuring a stable power supply for sensitive electronic components.
  • High Efficiency: With its synchronous rectification, the MIC23031-4YMT-TR achieves high efficiency, which is crucial for battery-powered applications where extending battery life is paramount.
  • Compact Design: The regulator comes in a small 1.6mm x 2.0mm Thin MLF® package, which is ideal for space-constrained applications.
  • Thermal Performance: The device is designed to operate reliably over a wide temperature range, ensuring consistent performance even under varying environmental conditions.
  • Load Regulation: The MIC23031-4YMT-TR maintains a steady output despite changes in the load, contributing to the stability of the overall system.

Applications

The MIC23031-4YMT-TR's versatility allows it to be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless peripherals
  • Smartphones and tablets
  • Wearable technology
  • Point-of-load conversions in networking equipment

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The MIC23031-4YMT-TR is no exception, and it is backed by Microchip's robust technical support and documentation. Customers can rely on this regulator for consistent performance and Microchip's support throughout the product's lifecycle.

In summary, the MIC23031-4YMT-TR from Microchip Technology is an efficient, reliable, and compact solution for a wide range of power regulation needs. Its high efficiency, thermal performance, and load regulation make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2783 $63.9150
115+ $1.0489 $120.6235
175+ $1.0161 $177.8175
235+ $0.9834 $231.0990
305+ $0.9506 $289.9330
410+ $0.8522 $349.4020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,194 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess