EN
  • EN
  • DE

MIC23159YML-TR

Part No MIC23159YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A DL 20MLF  /  Buck Switching Regulator IC Positive Adjustable 1V 2 Output 2A 20-VFQFN Exposed Pad, 20-MLF®
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Series HyperLight Load®
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 3.3V
Current - Output 2A
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad, 20-MLF®
Supplier Device Package 20-MLF® (3x4)
Base Product Number MIC23159
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MIC23159YMLTR,MIC23159YMLTR-ND
Standard Package 5,000
Win Source Part Number 1078756-MIC23159YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC23159YML-TR CAD Model

Description

Microchip Technology's MIC23159YML-TR

The MIC23159YML-TR is a high-efficiency, synchronous step-down regulator module from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and integrated power module is designed to simplify the power supply design process, offering a robust and reliable solution that caters to a wide range of applications, including industrial systems, telecommunications, and consumer electronics.

With its input voltage range of 2.7V to 5.5V, the MIC23159YML-TR is versatile enough to be powered from various sources, including single-cell lithium-ion batteries, making it an excellent choice for portable devices. The module can deliver up to 4A of continuous output current, which means it can easily power most low-power to medium-power applications without the need for additional components.

The MIC23159YML-TR boasts an impressive array of features that make it a standout choice for designers looking for efficiency and performance. It integrates a high-frequency PWM controller, MOSFETs, an inductor, and compensation components within a compact 2.5mm x 3mm x 1.1mm package. This level of integration not only saves valuable board space but also reduces external component count, which can help accelerate the design cycle and reduce overall system cost.

Efficiency is a key consideration for modern electronic devices, and the MIC23159YML-TR excels in this area. It features a high-efficiency operation with peak efficiencies up to 93%, which helps to minimize power loss and extend battery life in portable applications. The module also includes a Power Good (PG) output, enabling system monitoring and sequencing for enhanced reliability.

Furthermore, the device comes with programmable soft-start functionality to limit inrush current during startup, and it supports a 1MHz switching frequency, which allows the use of small surface-mount components. It also includes thermal shutdown protection, overcurrent protection, and under-voltage lockout, ensuring the safety and stability of the power supply under various conditions.

Overall, the MIC23159YML-TR from Microchip Technology is a comprehensive power management solution that combines high efficiency, ease of use, and robust protection features in a small footprint, making it an ideal choice for space-constrained and power-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess