EN
  • EN
  • DE

MIC23603YML-TR

Part No MIC23603YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 6A 20DFN  /  Buck Switching Regulator IC Positive Adjustable 0.65V 1 Output 6A 20-VFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Series HyperLight Load®
Package Tape & Reel (TR)
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.65V
Voltage - Output (Max) 3.6V
Current - Output 6A
Frequency - Switching 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-VFDFN Exposed Pad
Supplier Device Package 20-DFN (4x5)
Base Product Number MIC23603
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MIC23603YMLTR-ND,MIC23603YMLTR
Standard Package 1,000
Win Source Part Number 1078759-MIC23603YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC23603YML-TR CAD Model

Description

Microchip Technology's MIC23603YML-TR: A High-Efficiency, Integrated Buck Regulator

The MIC23603YML-TR is a state-of-the-art buck regulator from Microchip Technology, designed to deliver high efficiency and reliability for a wide range of power management applications. This advanced integrated circuit (IC) is part of Microchip's expansive portfolio of power management solutions, catering to the needs of modern electronic systems requiring efficient voltage conversion and regulation.

Key Features

  • High Efficiency: The MIC23603YML-TR operates with a peak efficiency of up to 95%, minimizing power loss and heat generation, thus enhancing system performance and longevity.
  • Wide Input Voltage Range: This regulator supports an input voltage range from 4.5V to 20V, making it versatile for various applications, from portable devices to industrial systems.
  • Adjustable Output Voltage: It provides an adjustable output voltage range from 0.8V to 5.5V, allowing for precise voltage regulation tailored to the specific needs of the load.
  • High Output Current: The device is capable of delivering up to 3A of continuous output current, suitable for high-power applications.
  • Thermal Protection: Integrated thermal shutdown protection ensures the device operates within safe temperature limits, preventing damage due to overheating.
  • Frequency Synchronization: With a frequency synchronization capability, the MIC23603YML-TR can be used in noise-sensitive applications requiring specific frequency operation.

Applications

The MIC23603YML-TR is ideal for a variety of applications, including:

  • Portable electronics
  • Networking equipment
  • Telecommunications systems
  • Industrial controls
  • Point-of-load conversions

Package and Reliability

Enclosed in a compact 22-pin 4mm x 4mm MLF® package, the MIC23603YML-TR is designed for space-constrained applications. The package is RoHS compliant, ensuring environmental standards are met. The device's robust design ensures long-term reliability, making it a preferred choice for designers looking for a high-quality power management solution.

With its comprehensive set of features, the MIC23603YML-TR from Microchip Technology stands out as a powerful and versatile buck regulator, ready to meet the demands of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9613 $59.2260
48+ $2.4299 $116.6352
74+ $2.3539 $174.1886
102+ $2.2780 $232.3560
132+ $2.2020 $290.6640
176+ $1.9743 $347.4768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 131 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess