EN
  • EN
  • DE

MIC24LC21T/SN

Part No MIC24LC21T/SN
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 229287-MIC24LC21T/SN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC24LC21T/SN CAD Model

Description

Microchip Technology MIC24LC21T/SN EEPROM

The MIC24LC21T/SN is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to provide efficient non-volatile data storage. This integrated circuit is part of Microchip's renowned serial EEPROM family and offers a versatile storage solution for a wide range of applications.

Key Features

  • Memory Size: The device features 2 Kbits of memory, which is organized as 128 x 8 or 64 x 16, providing ample space for configuration parameters, serial numbers, calibration data, and other application-specific information.
  • Interface: It utilizes the I2C (Inter-Integrated Circuit) serial interface, which supports the standard (100 kHz), fast (400 kHz), and high-speed (1 MHz) modes, making it compatible with a wide range of microcontrollers and processors.
  • Operating Voltage: The MIC24LC21T/SN operates within a voltage range of 2.5V to 5.5V, accommodating various system power requirements and ensuring compatibility with both 3.3V and 5V logic levels.
  • Write Protect: A write protect feature is included to prevent inadvertent writes, which enhances data security and integrity. This is particularly useful in applications where data must remain unchanged once programmed.
  • Low-Power Consumption: Designed with power efficiency in mind, the device features a low standby current, making it suitable for battery-powered and power-sensitive applications.
  • Endurance: The EEPROM cells are rated for high endurance with a minimum of 1 million write cycles per memory location, ensuring reliable and long-lasting data retention over the product's lifespan.
  • Data Retention: Data retention is guaranteed for a minimum of 100 years, providing a durable storage solution that can withstand the test of time.
  • Packaging: The MIC24LC21T/SN is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT) and occupies minimal board space.

Applications

With its robust feature set, the MIC24LC21T/SN is ideal for a variety of applications, including but not limited to:

  • Consumer electronics
  • Industrial automation
  • Automotive systems
  • Smart cards
  • Medical devices
  • Telecommunications

In summary, the MIC24LC21T/SN from Microchip Technology is a versatile and reliable EEPROM solution that provides secure and efficient non-volatile data storage, catering to the needs of various electronic systems and applications.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
Lowest to $1.0845
EliteMT
Lowest to $1.3456
ESMT
Need more? Email Us
STMicroelectronics
Need more? Email Us
ESMT
Lowest to $3.2617
Shindengen
Lowest to $0.2021

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess