EN
  • EN
  • DE

MIC2536-2YM-TR

Part No MIC2536-2YM-TR
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC PWR SWITCH N-CHAN 1:2 8SOIC  /  Power Switch/Driver 1:2 N-Channel 150mA 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Microchip Technology
Package Tape & Reel (TR)
Switch Type USB Switch
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7V ~ 5.5V
Supply Voltage - Operating Not Required
Current - Output (Max) 150mA
Rds On (Typ) 400mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number MIC2536
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MIC2536-2YM TR-ND,MIC2536-2YMTR,MIC2536-2YM TR,MIC2536-2YMTR-ND
Standard Package 2,500
Win Source Part Number 966166-MIC2536-2YM-TR
Ultra Librarian 3D Model Ultra Librarian MIC2536-2YM-TR CAD Model

Description

Product Overview: MIC2536-2YM-TR from Microchip Technology

The MIC2536-2YM-TR is a robust integrated circuit from Microchip Technology, designed to provide reliable power management solutions for a wide range of applications. This component is a dual-channel power distribution switch, which is particularly well-suited for USB and other hot-swap applications where safe current and voltage levels are crucial for system stability and functionality.

Key Features

  • Dual-Channel: The MIC2536-2YM-TR offers two independent switch channels, providing versatility in managing multiple power lines with a single IC.
  • Current Limiting: Each channel is equipped with programmable current limiting to protect the device and the load from overcurrent conditions.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures that the device is protected from overheating, enhancing the longevity and reliability of the system.
  • Under-Voltage Lockout (UVLO): The UVLO function prevents the device from operating at dangerously low voltages that could lead to system instability.
  • Fast Transient Response: The device is designed for a fast transient response, making it suitable for applications that require quick power-up sequences.
  • Active-High Enable: The switch can be easily controlled via an active-high enable input, providing straightforward integration into existing designs.

Applications

The MIC2536-2YM-TR is ideal for a variety of applications that require precise power distribution and management, including:

  • USB hubs, peripherals, and powered USB systems
  • Hot-swap power supplies
  • Portable consumer electronics
  • Computing and network equipment

Quality and Reliability

As a product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, the MIC2536-2YM-TR is manufactured to the highest quality standards. Its robust design ensures reliable operation even in challenging environments, making it a preferred choice for designers and engineers seeking a dependable power management solution.

Package and Availability

The MIC2536-2YM-TR is available in a small footprint, surface-mount package, making it suitable for space-constrained applications. It is also available in tape and reel packaging (TR suffix), which is ideal for high-volume production environments.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8944 $66.3040
75+ $1.5546 $116.5950
120+ $1.5059 $180.7080
160+ $1.4573 $233.1680
205+ $1.4088 $288.8040
275+ $1.2630 $347.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,280 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess