EN
  • EN
  • DE

MIC2545A-2YTS

Part No MIC2545A-2YTS
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Programmable Current Limit High-Side Switch | IC SW CURR LIMIT HI SIDE 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Switch Type USB Switch
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 3A
Rds On 35mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, Reverse Current
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number MIC2545A
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1222262-MIC2545A-2YTS
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2545A-2YTS CAD Model

Description

The MIC2545A-2YTS from Microchip Technology is a high-quality, integrated circuit designed for power management applications. This single-channel power distribution switch provides a comprehensive solution for USB and other hot-swap applications where a controlled turn-on and shutdown of the power supply is required.

Key Features

  • Integrated Single Channel Switch: The MIC2545A-2YTS offers a single high-side switch for power distribution, simplifying designs and reducing component count.
  • Programmable Current Limiting: The device features programmable current limiting to protect the host system from overcurrent conditions. This ensures safe operation under varying load conditions.
  • Thermal Shutdown: With built-in thermal shutdown protection, the MIC2545A-2YTS automatically turns off in the event of excessive temperature, protecting itself and the system from thermal damage.
  • Under-Voltage Lockout (UVLO): The UVLO feature prevents the device from operating at dangerously low voltages, which can help to prevent system malfunctions and ensure stable operation.
  • Fast Transient Response: The device is designed to respond quickly to transient loads, providing stable power supply during sudden changes in demand.
  • Charge Pump: The built-in charge pump allows for the drive of N-channel MOSFETs, eliminating the need for external components and simplifying the overall design.
  • Low Quiescent Current: The MIC2545A-2YTS is optimized for energy efficiency with a low quiescent current, making it suitable for battery-powered applications.

Applications

This versatile power switch is ideal for a range of applications, including USB hubs, peripheral ports, and hot-swap supplies. Its robust feature set ensures reliable operation in environments where power management is critical, such as servers, networking equipment, and industrial systems.

Product Specifications

The MIC2545A-2YTS is available in a compact SOT-23-5 package, offering a space-saving solution for modern electronic devices. It operates over a wide voltage range and has a continuous output current rating, making it a flexible option for various applications. For detailed specifications, please refer to the Microchip Technology datasheet.

You May Also Be Interested in

Infineon Technologies
Power Distribution Switches, Load Drivers RoHS
Lowest to $0.5821
Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S
Lowest to $46.9173
Infineon Technologies
2 6A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.3284
Toshiba Semiconductor and Storage
TPD1044F(TE85L,F) Toshiba Power Switch ICs - Power Distribution Pb-F IPD IC PS8 V=41 PD=0.9W F=1MHZ datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 SOT563
Lowest to $10.4777
Texas Instruments
TPS22953DSQRG4 Texas Instruments Power Switch ICs - Power Distribution 5.7-V 5-A 14-mohm lo ad switch with adj datasheet, inventory, & pricing.
Lowest to $0.2038
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Infineon Technologies
1 10A Active High Low Side Switch TO-252-4 Power Distribution Switches, Load Drivers RoHS
Lowest to $7.8583
Willsemi
SOT-23-5L Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.0903

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7699 $60.3184
38+ $3.0931 $117.5378
58+ $2.9972 $173.8376
80+ $2.9002 $232.0160
104+ $2.8032 $291.5328
138+ $2.5133 $346.8354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess