EN
  • EN
  • DE

MIC2548-1BMMTR

Part No MIC2548-1BMMTR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW CURR LIMIT HI SIDE 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 058572-MIC2548-1BMMTR
Ultra Librarian 3D Model Ultra Librarian MIC2548-1BMMTR CAD Model

Description

The MIC2548-1BMMTR is a high-quality integrated circuit designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This component is a part of Microchip's comprehensive line of power management solutions, specifically tailored for applications where power control is critical. The MIC2548-1BMMTR offers a single-channel power distribution switch optimized for general-purpose power distribution requiring circuit protection.

Key Features:

  • Integrated Single-Channel Switch: The device integrates a single-channel switch, which allows for simplified design and reduces the need for multiple discrete components in power management applications.
  • High-Side Switch: As a high-side switch, it allows for the control of power delivery to downstream components, ensuring that the system is protected from issues such as short circuits and overcurrent conditions.
  • Adjustable Current Limit: The MIC2548-1BMMTR features an adjustable current limit, which provides designers with the flexibility to set the maximum current according to the needs of their specific application.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects the system by turning off the switch if it exceeds a certain temperature threshold.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch does not operate at voltages that are too low, which could potentially damage the system or lead to erratic operation.
  • Fast Transient Response: The MIC2548-1BMMTR is designed to respond quickly to transient conditions, ensuring stable operation during sudden changes in load or input voltage.

Applications:

The MIC2548-1BMMTR is suitable for a wide range of applications, including but not limited to:

  • USB hubs and peripherals
  • Hot-swap supplies
  • Power distribution systems
  • Computers and servers

This Microchip Technology product is available in a space-saving MMTR package, making it ideal for compact designs where board space is at a premium. The MIC2548-1BMMTR is a reliable and versatile solution for designers looking to enhance their power management systems with a robust and efficient power switch.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4800 $67.4000
11+ $11.0614 $121.6754
17+ $10.7149 $182.1533
23+ $10.3696 $238.5008
29+ $10.0242 $290.7018
39+ $8.9871 $350.4969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess