EN
  • EN
  • DE

MIC2548-1YMM

Part No MIC2548-1YMM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW CURR LIMIT HI SIDE 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 003490-MIC2548-1YMM
Ultra Librarian 3D Model Ultra Librarian MIC2548-1YMM CAD Model

Description

Microchip Technology MIC2548-1YMM Product Overview

The MIC2548-1YMM from Microchip Technology is a high-performance single-channel power distribution switch optimized for USB and other hot-swap applications. This device is designed to provide a controlled and protected power distribution path, ensuring safe and efficient operation in electronic systems. With its compact footprint, the MIC2548-1YMM is ideal for space-constrained applications.

Key Features

  • Integrated Power Switch: The MIC2548-1YMM features an internal N-channel MOSFET that can handle continuous currents up to 2A, making it suitable for a wide range of USB peripherals and other powered devices.
  • Programmable Current Limiting: The device offers adjustable current limiting to protect the power source and load from overcurrent conditions. This feature enhances system reliability and safety.
  • Thermal Shutdown: An integrated thermal shutdown protection mechanism prevents overheating, automatically turning off the switch in case of excessive power dissipation.
  • Under-voltage Lockout (UVLO): The MIC2548-1YMM ensures that the switch remains off when the input voltage is below a certain threshold, protecting the device and the load from insufficient power supply conditions.
  • Fast Transient Response: The switch is designed to respond quickly to load changes, maintaining stable operation during dynamic conditions.
  • Soft-Start Feature: To prevent inrush current at startup, the MIC2548-1YMM incorporates a soft-start mechanism that gradually ramps up the output voltage.

Applications

The MIC2548-1YMM is ideal for various applications that require controlled power distribution with fault protection. It is commonly used in:

  • USB Hubs and Peripherals
  • Hot-Swap Power Supplies
  • Notebook Computers
  • Portable Electronics
  • Industrial Controls

Package and Availability

The MIC2548-1YMM is offered in a compact 8-pin MSOP (Mini Small Outline Package) that is RoHS compliant and suitable for automated assembly processes. The device is available for order through Microchip Technology's direct sales channels and authorized distributors.

With its robust feature set and compact design, the MIC2548-1YMM is an excellent choice for designers looking to implement a safe and efficient power distribution solution in their electronic products.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8567 $55.7010
70+ $1.5234 $106.6380
105+ $1.4758 $154.9590
145+ $1.4282 $207.0890
185+ $1.3806 $255.4110
245+ $1.2378 $303.2610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess