Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 200mV
Data Rate 12Mbps
Supply Voltage - Operating 4 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-MLF (4x4)
Win Source Part Number 058575-MIC2551ABML
Ultra Librarian 3D Model Ultra Librarian MIC2551ABML CAD Model

Description

Microchip Technology's MIC2551ABML USB Transceiver

The MIC2551ABML from Microchip Technology is a compact, high-performance USB transceiver that provides a complete interface solution for USB devices. This versatile component is specifically designed to handle USB 2.0 physical layer specifications, ensuring reliable operation for both full-speed (12 Mbps) and low-speed (1.5 Mbps) data transfer modes. The MIC2551ABML is an ideal choice for a wide range of applications, including portable devices, docking stations, and USB peripheral connectivity.

Key Features

  • USB 2.0 Compliance: The MIC2551ABML is fully compliant with the USB 2.0 specification, supporting both full-speed and low-speed operations.
  • Integrated Pull-up and Pull-down Resistors: This transceiver includes built-in pull-up and pull-down resistors on the D+ and D- lines, which simplifies the design and reduces external component count.
  • Low Power Consumption: Designed for power-sensitive applications, it features a low-power consumption mode, making it suitable for battery-powered devices.
  • Automatic Speed Sensing: The device automatically detects the speed of the USB host or hub, adjusting its operation accordingly without the need for external intervention.
  • ESD Protection: The MIC2551ABML offers built-in ESD protection up to 15kV, safeguarding your device against electrostatic discharges and ensuring long-term reliability.
  • Small Form Factor: Housed in a compact 10-pin MLF® package, it is ideal for space-constrained applications.

Applications

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • GPS Units
  • USB Peripheral Devices
  • Digital Cameras
  • Personal Digital Assistants (PDAs)

The MIC2551ABML is a testament to Microchip Technology's commitment to providing advanced solutions that meet the needs of modern electronic devices. Its integration of essential USB functionality into a single chip streamlines the design process, reduces bill of materials, and accelerates time-to-market for developers. Whether you're designing a new product or upgrading an existing one, the MIC2551ABML offers the reliability and performance required for seamless USB connectivity.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ECAD model for MC3486DG
STMicroelectronics
5V Powered multi-channel RS-232 drivers and receivers
Lowest to $2.0089
ECAD model for ST202CW
Linear Technology
Ultra-Low Power RS485 Low EMI Transceiver with Shutdown
Need more? Email Us
ECAD model for LTC1483CN8
Renesas Electronics America
±40V Fault Protected, 3.3V to 5V, ±15V Common Mode Range, RS-485/RS-422 Transceivers With Cable Invert and ±15kV ESD | IC TRANSCEIVER 14-SOIC
Lowest to $15.5362
ECAD model for ISL32433EIBZ
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP207EHCT
National Semiconductor (TI)
LOW-POWER ADSL DIFFERENTIAL RECEIVER
Need more? Email Us
ECAD model for THS6072IDGNRG4
Broadcom Limited
10/100/1000BASE-T GIGABIT ETHE
Lowest to $18.8413
ECAD model for BCM5461SA2KQM
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI
Texas Instruments
DUAL SIGNAL CONDITIONING TRANSCEIVER
Need more? Email Us
ECAD model for TLK1002ARGERG4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention