EN
  • EN
  • DE

MIC2561-0BM

Part No MIC2561-0BM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PCMCIA CARD SW MATRIX 14-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Switch Type PCMCIA Switch
Number of Outputs 2
Output Type N-Channel
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 200mA
Rds On (Typ) 550 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Win Source Part Number 003502-MIC2561-0BM
Ultra Librarian 3D Model Ultra Librarian MIC2561-0BM CAD Model

Description

MIC2561-0BM from Microchip Technology

The MIC2561-0BM is a sophisticated, high-performance integrated circuit (IC) from Microchip Technology designed to cater to the demanding requirements of advanced electronic systems. This IC is a single-slot PC Card power controller that facilitates the management of power distribution within PC Card applications, ensuring efficient operation and extended battery life in portable devices.

Featuring a compact and robust design, the MIC2561-0BM provides multiple voltage outputs and control signals, which are essential for powering up PC Cards as per the PCMCIA (Personal Computer Memory Card International Association) standards. It is capable of delivering a regulated 5V supply, a switched 3.3V supply, and a 12V programming voltage, making it versatile for various card types including memory cards, modems, and other peripheral devices.

The device integrates a range of protective features to ensure the safety and reliability of the electronic system. These include under-voltage lockout (UVLO) to prevent operation at low input voltages, short-circuit protection to safeguard against excessive current draw, and thermal shutdown to prevent overheating. Additionally, the MIC2561-0BM offers controlled rise and fall times to minimize inrush current, which is critical for preventing damage to sensitive components.

The MIC2561-0BM comes in a 24-pin SSOP (Shrink Small Outline Package) which not only saves space on the PCB but also allows for efficient thermal management. It is designed for easy implementation in a variety of portable devices such as laptops, PDAs, and other devices requiring PC Card slots.

Overall, the MIC2561-0BM is a testament to Microchip Technology's commitment to providing innovative solutions for power management challenges. Its integration of multiple features into a single package simplifies design, reduces component count, and enhances system reliability, making it an excellent choice for developers looking to optimize their PC Card applications.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess