EN
  • EN
  • DE

MIC2562A-1BM-TR

Part No MIC2562A-1BM-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PCMCIA/CARDBUS CTRLR 14-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Switch Type PCMCIA Switch
Number of Outputs 2
Output Type N-Channel
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 200mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 058579-MIC2562A-1BM-TR
Ultra Librarian 3D Model Ultra Librarian MIC2562A-1BM-TR CAD Model

Description

Product Overview

The MIC2562A-1BM-TR is a high-quality integrated circuit from Microchip Technology, designed to provide reliable and efficient power management solutions. This versatile chip is a part of Microchip's extensive range of power management products and is particularly suitable for applications that require controlled distribution of power to various subsystems.

Key Features

  • Dual-Slot PC Card Power Controllers: The MIC2562A-1BM-TR is designed to manage power for two PC Card slots, making it an ideal choice for portable computing devices and embedded systems that utilize PC Card technology.
  • Integrated 5V-to-3.3V LDOs: The device includes low-dropout regulators that efficiently convert a 5V supply down to the 3.3V necessary for many PC Cards, ensuring stable and efficient operation.
  • Independent Slot Control: Each slot can be controlled independently, allowing for greater flexibility and power savings when one of the slots is not in use.
  • Low Quiescent Current: The MIC2562A-1BM-TR boasts a low quiescent current, which helps to minimize power consumption when the device is in standby mode.
  • Comprehensive Protection Features: The chip includes a range of protection features such as short-circuit protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the system.
  • Surface-Mount Package: Supplied in a surface-mount package, the MIC2562A-1BM-TR is suitable for compact and high-density circuit designs.

Applications

The MIC2562A-1BM-TR is particularly well-suited for portable devices like laptops, notebooks, and industrial handhelds where power efficiency and space constraints are critical considerations. Its ability to manage power for multiple PC Card slots makes it a valuable component for expanding the functionality of these devices with additional peripherals such as network cards, modems, or storage cards.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC2562A-1BM-TR is no exception. The device is manufactured to the highest standards, ensuring both reliability and performance for critical applications. For designers and engineers looking for a robust power management solution, the MIC2562A-1BM-TR is an excellent choice that combines functionality with the trusted reputation of Microchip Technology.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,880 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess