EN
  • EN
  • DE

MIC2570-2YM

Part No MIC2570-2YM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST SEPIC ADJ 1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.3V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 1.3V
Maximum Output Voltage 36V (Switch)
Output Current 1A (Switch)
Frequency - Switching 20kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1076153-MIC2570-2YM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2570-2YM CAD Model

Description

Microchip Technology MIC2570-2YM Product Overview

The MIC2570-2YM is a robust, high-efficiency, single-cell NiMH or NiCd battery charge management controller integrated circuit designed and manufactured by Microchip Technology. This device is specifically engineered to provide a reliable charging solution for portable electronic devices where space and power efficiency are crucial.

Key Features

  • Charge Management: The MIC2570-2YM offers precise charge management for single-cell nickel-metal hydride (NiMH) or nickel-cadmium (NiCd) batteries, ensuring optimal performance and longevity of the battery.
  • High-Efficiency Operation: This IC operates with high efficiency, which is essential for portable devices, thus minimizing power loss and heat generation during the charging process.
  • Compact Form Factor: Available in a small 8-pin SOIC package, the MIC2570-2YM is suitable for space-constrained applications.
  • Charge Termination: The device includes a negative delta V charge termination, which helps prevent overcharging, enhancing the safety and durability of the battery.
  • Trickle Charge: After the main charge cycle is complete, a trickle charge mode maintains the battery at full capacity, compensating for the natural self-discharge of the battery.
  • Temperature Monitoring: With an integrated temperature sensor, the MIC2570-2YM ensures that the charging process is within safe temperature limits, protecting both the battery and the device.
  • Low Power Dissipation: The device is designed to dissipate minimal power, which is critical for preventing excessive heat buildup in portable devices.

Applications

The MIC2570-2YM is ideal for a wide range of portable applications, such as:

  • Personal digital assistants (PDAs)
  • Portable audio players
  • Digital cameras
  • Handheld gaming devices
  • Other portable consumer electronics

In conclusion, the MIC2570-2YM from Microchip Technology is a feature-rich, highly efficient charge management controller that ensures safe and reliable charging for single-cell NiMH or NiCd batteries. Its compact size, coupled with advanced charging features, makes it an excellent choice for designers looking to enhance the performance of their portable electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6463 $58.3408
39+ $2.9915 $116.6685
60+ $2.8979 $173.8740
83+ $2.8043 $232.7569
107+ $2.7108 $290.0556
143+ $2.4313 $347.6759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,100 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess