EN
  • EN
  • DE

MIC2582-MYMTR

Part No MIC2582-MYMTR
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP 1CHAN POS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault
Programmable Features Slew Rate, UVLO
Supply Voltage - Operating 2.3 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.5mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins CPOR, FB, ON, /POR
Win Source Part Number 208325-MIC2582-MYMTR
Ultra Librarian 3D Model Ultra Librarian MIC2582-MYMTR CAD Model

Description

The MIC2582-MYMTR is a high-performance, single-channel power distribution switch designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is part of Microchip's extensive range of power management products and is specifically engineered to provide a reliable and efficient solution for USB and other hot-swap applications.

Key Features

  • Integrated Single Channel: The MIC2582-MYMTR features an integrated single-channel load switch that allows for the controlled distribution of power, making it ideal for managing power in a single USB port or other peripheral devices.
  • High-Side Switch: As a high-side switch, it is positioned between the power source and the load, ensuring minimal voltage drop and efficient power delivery to the connected device.
  • Over-Current Protection: This device is equipped with over-current protection, which prevents damage to the host system and the load in the event of excessive current draw.
  • Thermal Shutdown: The built-in thermal shutdown feature safeguards the switch from overheating, enhancing the overall reliability and longevity of the system.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the switch remains off if the input voltage falls below a certain threshold, preventing erratic behavior of the connected device due to insufficient power.
  • Fast Transient Response: Designed to handle fast transient loads effectively, the MIC2582-MYMTR ensures stable operation even under sudden changes in load conditions.
  • Controlled Rise Time: The switch provides a controlled rise time to minimize inrush current, which can be critical in USB and hot-swap applications.

Applications

The MIC2582-MYMTR is versatile and can be used in a variety of applications, including:

  • USB power distribution and management
  • Hot-swap power control for peripheral devices
  • Portable and battery-powered equipment
  • Industrial and automotive applications where controlled power distribution is required

Product Specifications

Microchip's MIC2582-MYMTR operates over a wide input voltage range and is available in a compact package, making it suitable for space-constrained applications. It is designed for easy implementation into various system designs, with minimal external components required.

Conclusion

In summary, the MIC2582-MYMTR from Microchip Technology is a robust and reliable power distribution switch that offers a comprehensive set of features to ensure safe and efficient power management in USB and hot-swap applications.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1522 $58.1308
34+ $3.4073 $115.8482
53+ $3.2998 $174.8894
73+ $3.1936 $233.1328
94+ $3.0873 $290.2062
126+ $2.7685 $348.8310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,360 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess