EN
  • EN
  • DE

MIC2583R-JYQS-TR

Part No MIC2583R-JYQS-TR
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT SWAP 100MV 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry
Programmable Features Fault Timeout, Slew Rate, UVLO
Supply Voltage - Operating 2.3 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.5mA
Mounting SMD (SMT)
Case / Package 16-QSOP
Feature Pins CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD
Win Source Part Number 138502-MIC2583R-JYQS-TR
Ultra Librarian 3D Model Ultra Librarian MIC2583R-JYQS-TR CAD Model

Description

Microchip Technology's MIC2583R-JYQS-TR Hot Swap Controller

The MIC2583R-JYQS-TR is a state-of-the-art hot swap controller from Microchip Technology, designed to provide a robust power management solution for systems that require hot insertion and removal of circuit cards. This integrated circuit ensures the safe insertion of cards into live backplanes without causing glitches or disruptions to the existing system power rail.

Key Features

  • Programmable Current Limit: The MIC2583R-JYQS-TR offers a programmable current limit feature, which allows for precise control over the maximum amount of current that can be drawn by the card. This helps to prevent damage to the card or the power supply due to overcurrent conditions.
  • Adjustable Overcurrent Timeout: The device includes an adjustable overcurrent timeout function, providing additional protection by setting a specific time period for which an overcurrent condition is allowed before a fault is declared and the load is disconnected.
  • Undervoltage Lockout (UVLO): With an undervoltage lockout feature, the controller ensures that the system operates only when the supply voltage is within the acceptable range, protecting the system from low-voltage conditions.
  • Thermal Shutdown: An integrated thermal shutdown mechanism protects the device from overheating, enhancing the reliability and longevity of the system.
  • Charge Pump: The built-in charge pump allows for the control of external N-channel MOSFETs, which can be used to smoothly ramp up the voltage to the card during insertion, minimizing inrush current and system disturbances.
  • Status Flag: A status flag output is provided to indicate power good, fault conditions, or to signal that the card has been safely inserted or removed.

Applications

The MIC2583R-JYQS-TR is ideal for a variety of applications where hot swap capability is essential, such as telecom and datacom systems, servers, RAID systems, and industrial computers. Its robust design ensures that it can meet the stringent requirements of high-availability systems, providing reliable performance even in challenging environments.

Packaging and Availability

This hot swap controller is available in a compact, surface-mount QFN package, making it suitable for space-constrained applications. The MIC2583R-JYQS-TR is also offered in tape and reel packaging, facilitating efficient handling and manufacturing processes for high-volume production.

With its advanced features and reliable performance, the MIC2583R-JYQS-TR from Microchip Technology represents a comprehensive solution for power management in hot-swappable systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9600 $58.8000
75+ $1.6078 $120.5850
115+ $1.5581 $179.1815
155+ $1.5073 $233.6315
200+ $1.4576 $291.5200
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,538 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess