EN
  • EN
  • DE

MIC2584-JBTS-TR

Part No MIC2584-JBTS-TR
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT SWAP DUAL 16-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Hot Swap Controller
Number of Channels 2
Applications General Purpose
Features Latched Fault
Programmable Features Fault Timeout, Slew Rate, UVLO
Supply Voltage - Operating 1 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.7mA
Mounting SMD (SMT)
Case / Package 16-TSSOP
Feature Pins CFILTER, CPOR, /FAULT, FB1, FB2, ON, /POR
Win Source Part Number 136891-MIC2584-JBTS-TR
Ultra Librarian 3D Model Ultra Librarian MIC2584-JBTS-TR CAD Model

Description

The MIC2584-JBTS-TR is a high-performance, single-channel power distribution switch designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This component is part of Microchip's extensive range of power management products and is tailored to provide reliable power distribution in a variety of applications.

The MIC2584-JBTS-TR operates with an input voltage range of 1.7V to 5.5V, which makes it suitable for low-voltage and battery-powered applications. Its versatility is further enhanced by its ability to support a continuous output current of up to 2A, making it an excellent choice for handling high-current loads.

This power switch integrates multiple protection features that safeguard the device and the system it is part of. It includes thermal shutdown to prevent overheating, under-voltage lockout to ensure stability, and over-current protection to handle excessive loads. Additionally, the MIC2584-JBTS-TR boasts a fast transient response, which is critical for maintaining stable operation during sudden changes in load.

The MIC2584-JBTS-TR is offered in a compact, surface-mount package, specifically in a 6-TDFN (3x3mm) footprint. This space-saving design is ideal for applications where board space is at a premium, such as portable electronics, consumer devices, and IoT products. The product is also available in tape and reel packaging, denoted by the '-TR' suffix, which facilitates efficient assembly processes for high-volume production.

As with many Microchip products, the MIC2584-JBTS-TR is characterized by its reliability and longevity, backed by Microchip's commitment to quality. This makes it a trusted choice for engineers and designers looking to incorporate a robust power distribution switch into their designs. Whether it's for power management in handheld devices, computing, or industrial applications, the MIC2584-JBTS-TR offers a blend of performance, protection, and practicality that is hard to match.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8288 $61.8016
16+ $7.2442 $115.9072
25+ $7.0178 $175.4450
35+ $6.7914 $237.6990
44+ $6.5650 $288.8600
59+ $5.8859 $347.2681
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess