EN
  • EN
  • DE

MIC2586R-1BM

Part No MIC2586R-1BM
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR/SEQUENCE HOTSWAP 14SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Type Hot Swap Controller, Sequencer
Number of Channels 1
Applications General Purpose
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, Slew Rate, UVLO
Supply Voltage - Operating 10 V to 80 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 2mA
Mounting SMD (SMT)
Case / Package 14-SOIC
Feature Pins FB, ON, PGTIMER, PWRGD1, PWRGD2, PWRGD3, TIMER
Win Source Part Number 130437-MIC2586R-1BM
Ultra Librarian 3D Model Ultra Librarian MIC2586R-1BM CAD Model

Description

Microchip Technology MIC2586R-1BM Hot Swap Controller

The MIC2586R-1BM from Microchip Technology is a robust single-channel hot swap controller designed to enable safe insertion and removal of circuit boards from live backplane systems. This integrated circuit helps manage the inrush current to prevent damage to the electronic components and the power supply when a board is plugged in.

Featuring an operating voltage range from 9V to 80V, the MIC2586R-1BM is versatile enough to cater to a wide range of applications, including telecom equipment, servers, and industrial systems. The device provides a programmable current limit, which allows designers to set the maximum inrush current according to their system requirements. This is crucial for protecting sensitive components and ensuring a stable power supply during hot swapping.

Key Features

  • Wide Operating Voltage Range: 9V to 80V, catering to a broad spectrum of applications.
  • Programmable Current Limit: Enables customization of inrush current to meet specific system demands.
  • Charge Pump Overvoltage: Ensures reliable operation by driving external N-channel MOSFETs.
  • Under-Voltage Lockout (UVLO): Protects devices by ensuring the power supply is adequate before allowing the circuit to operate.
  • Circuit Breaker Functionality: Provides an additional layer of protection by interrupting the current in the event of an overload.
  • Thermal Shutdown: Prevents overheating by shutting down the device when the temperature exceeds safe limits.

The MIC2586R-1BM is available in a robust 8-pin SOIC package, which makes it suitable for compact designs without compromising on reliability. With its active-high enable input, the device can easily integrate into existing designs, providing a seamless solution for hot swap applications.

Overall, the Microchip MIC2586R-1BM is a high-performance hot swap controller that offers a reliable and efficient solution for managing power distribution in hot-swap environments. Its advanced features and programmability make it an ideal choice for engineers looking to enhance system safety and maintainability.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0577 $60.6924
28+ $4.1499 $116.1972
44+ $4.0206 $176.9064
60+ $3.8912 $233.4720
77+ $3.7607 $289.5739
103+ $3.3726 $347.3778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess