EN
  • EN
  • DE

MIC2595R-2YM

Part No MIC2595R-2YM
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT-SWAP 1CH NEG 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Sequencer
Number of Channels 1
Applications -48V
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, UVLO
Supply Voltage - Operating -80 V to -19 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 4mA
Mounting SMD (SMT)
Case / Package 14-SOIC
Feature Pins CFILTER, CNLD, DRAIN, PGTIMER, OFF, ON, /PWRGD1, /PWRGD2, /PWRGD3
Win Source Part Number 132406-MIC2595R-2YM
Ultra Librarian 3D Model Ultra Librarian MIC2595R-2YM CAD Model

Description

Microchip Technology MIC2595R-2YM Product Overview

The MIC2595R-2YM is a high-performance, single-channel integrated circuit designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This robust IC is specifically engineered to manage power distribution systems with a focus on simplicity, efficiency, and reliability.

Key Features:

  • Hot Swap Controller: The MIC2595R-2YM is equipped with hot swap capabilities, allowing electronic components to be added or removed without the need to power down the system. This feature is crucial for maintaining uninterrupted service and minimizing downtime in critical applications.
  • Programmable Current Limit: Users can set the current limit according to their specific requirements, thereby providing flexibility and protection for a variety of loads. This programmability ensures the right balance between protection and performance.
  • High Voltage Operation: With an operating range that accommodates higher voltages, this IC is suitable for systems that require robust power management solutions.
  • Thermal Management: The MIC2595R-2YM includes thermal protection features that prevent the device from overheating, ensuring reliable operation even under high power conditions.
  • Status Flag: This feature provides real-time feedback on the operational status of the IC, which can be used for diagnostics or system monitoring purposes.

Applications:

The MIC2595R-2YM is versatile and can be employed across a wide range of applications. It is particularly well-suited for:

  • Server and Telecom Power Supplies
  • Network Routers and Switches
  • Industrial Equipment
  • Redundant Power Systems

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the MIC2595R-2YM is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding environments.

Product Packaging:

The MIC2595R-2YM comes in a robust package that is designed for easy integration into various system designs. Its compact form factor allows for efficient use of board space, making it an ideal choice for space-constrained applications.

With its advanced features and reliable performance, the MIC2595R-2YM from Microchip Technology is an excellent choice for designers looking to enhance their power management systems with a high-quality, versatile solution.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Monolithic Power Systems Inc.
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0072 $60.0720
24+ $4.9284 $118.2816
37+ $4.7748 $176.6676
50+ $4.6212 $231.0600
65+ $4.4664 $290.3160
87+ $4.0044 $348.3828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess