EN
  • EN
  • DE

MIC26603-ZYJL-TR

Part No MIC26603-ZYJL-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description Complete Step Down Regulator, 4.5V to 28V, VQFN-28, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078770-MIC26603-ZYJL-TR
Categories PMIC - Power Management - Specialized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MIC26603-ZYJL-TR CAD Model

Description

Product Overview: MIC26603-ZYJL-TR from Microchip Technology

The MIC26603-ZYJL-TR from Microchip Technology is a high-performance, synchronous step-down regulator designed for optimal efficiency and reliability. This component is a part of Microchip's extensive range of power management solutions, catering to a wide array of applications from consumer electronics to industrial systems.

Key Features

  • High Efficiency: The MIC26603-ZYJL-TR boasts an efficiency of up to 95%, ensuring minimal power loss during operation and making it suitable for energy-sensitive applications.
  • Wide Input Voltage Range: It operates with an input voltage range from 4.5V to 28V, accommodating various power supplies and enabling its use in multiple system configurations.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 5.5V, providing flexibility to meet the requirements of different loads and circuits.
  • High Output Current: Capable of delivering up to 6A of continuous output current, this regulator can power a broad range of high-current demanding devices.
  • Integrated MOSFETs: With internal power MOSFETs, the MIC26603-ZYJL-TR minimizes external components and simplifies the design process, leading to a more compact and cost-effective power solution.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the system against excessive heat that could otherwise lead to damage or failure.
  • Frequency Synchronization: The regulator supports frequency synchronization to an external clock, allowing for reduced electromagnetic interference (EMI) and noise in sensitive applications.

Applications

The versatility of the MIC26603-ZYJL-TR makes it suitable for a wide variety of applications, including:

  • Networking and Telecommunications Equipment
  • Servers and Storage Systems
  • Industrial Power Supplies
  • Point-of-Load Applications
  • Consumer Electronics
  • Automotive Electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC26603-ZYJL-TR is no exception. It is available in a thermally enhanced 28-pin 5x5mm QFN package, providing excellent thermal performance. Additionally, the device is lead-free and RoHS compliant, adhering to environmental standards and ensuring compatibility with modern manufacturing processes.

With its robust feature set and Microchip's renowned support and reliability, the MIC26603-ZYJL-TR is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess