EN
  • EN
  • DE

MIC27600YJL-TR

Part No MIC27600YJL-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 7A SYNC 28MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Hyper Speed Control, SuperSwitcher II
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 36V
Output Voltage 0.8V
Output Voltage MAX 5.5V
Output Current 7A
Frequency - Switching 300kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-PowerVQFN
Manufacturer Package 28-MLF (5x6)
Manufacturer Homepage www.microchip.com
Win Source Part Number 754865-MIC27600YJL-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MIC27600
Introduction Date October 13, 2010
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MIC27600YJL-TR CAD Model

Description

Microchip Technology's MIC27600YJL-TR High-Efficiency Synchronous Buck Regulator

The MIC27600YJL-TR is a state-of-the-art synchronous buck regulator designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This regulator is specifically engineered to provide a high-efficiency, compact, and flexible power management solution for a wide range of applications.

Key Features

  • Output Voltage Range: The MIC27600YJL-TR offers an adjustable output voltage range from 0.8V to 5.5V, making it incredibly versatile for various low-voltage applications.
  • High Current Capability: With an impressive output current capability of up to 7.5A, this regulator can easily handle high-power demands, ensuring reliable performance for your devices.
  • Efficiency: Designed with efficiency in mind, the MIC27600YJL-TR features a high efficiency of up to 95%, reducing power loss and improving overall system performance.
  • Frequency Synchronization: It includes a frequency synchronization feature to an external clock, which helps in reducing electromagnetic interference (EMI) and allows for the use of smaller external components.
  • Thermal Performance: The device is encapsulated in a thermally enhanced, leadless 22-pin 4mm x 4mm QFN package, which aids in superior thermal performance and space-saving on PCBs.

Applications

The MIC27600YJL-TR is perfectly suited for a broad spectrum of applications, including but not limited to:

  • Networking and telecommunications
  • Server and storage systems
  • FPGAs, DSPs, and ASIC power supplies
  • Consumer electronics
  • Industrial and medical equipment

Protection Features

Equipped with a multitude of protection features, the MIC27600YJL-TR ensures the safety and longevity of your applications. These features include under-voltage lockout, thermal shutdown, and over-current protection, which safeguard the device and the system it powers from potential damage due to abnormal operating conditions.

Conclusion

With its combination of high efficiency, flexible voltage range, and robust protection features, the MIC27600YJL-TR from Microchip Technology stands out as a superior choice for designers looking to optimize power management in their next project. Its compact size and high current capability make it an ideal solution for space-constrained, high-performance applications.

You May Also Be Interested in

Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3378 $53.3780
23+ $4.3797 $100.7331
36+ $4.2429 $152.7444
49+ $4.1060 $201.1940
63+ $3.9691 $250.0533
85+ $3.5585 $302.4725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,110 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess