EN
  • EN
  • DE

MIC2774H-46YM5-TR

Part No MIC2774H-46YM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Processor Supervisor 5V 1 Active High 5-Pin SOT-23 T/R / IC SUPERVISOR DUAL LV SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Complementary
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.68V, Adj
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 788539-MIC2774H-46YM5-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2774
Introduction Date January 09, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MIC2774H-46YM5-TR CAD Model

Description

Product Overview: MIC2774H-46YM5-TR from Microchip Technology

The MIC2774H-46YM5-TR is a high-performance, low-power voltage supervisor designed by Microchip Technology to provide reliable monitoring of power supplies in electronic systems. This device is particularly useful in applications where maintaining the correct operation voltage is critical to ensure the functionality and stability of the system.

Key Features

  • Precision Voltage Monitoring: The MIC2774H-46YM5-TR features a tight threshold voltage tolerance, which enables precise monitoring to ensure the system operates within the specified voltage range.
  • Programmable Delay: It includes a programmable delay time that allows designers to set a specific time period before the reset signal is asserted, ensuring that transient conditions do not cause unnecessary resets.
  • Low Power Consumption: With its low quiescent current, this voltage supervisor is an excellent choice for battery-powered and portable applications where power efficiency is paramount.
  • Dual Thresholds: The device offers dual threshold voltages for monitoring different voltage levels, providing an additional layer of protection.
  • Manual Reset Input: A manual reset input is available, giving users the ability to initiate a system reset manually when required.
  • Compact Package: The MIC2774H-46YM5-TR comes in a compact SOT-23-5 package, making it suitable for space-constrained applications.

Applications

The versatility of the MIC2774H-46YM5-TR allows it to be used across a wide range of applications, including:

  • Portable Devices
  • Microprocessor/Microcontroller Systems
  • Consumer Electronics
  • Industrial Equipment
  • Automotive Systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC2774H-46YM5-TR is built to meet high standards. It features built-in hysteresis to prevent spurious resets and is designed to operate over a wide temperature range, ensuring reliability in various operating conditions.

Ordering Information

The product is available in tape and reel format under the part number MIC2774H-46YM5-TR, facilitating easy integration into automated manufacturing processes.

With its robust feature set and Microchip's reputation for quality, the MIC2774H-46YM5-TR is an excellent choice for designers who need a reliable voltage supervisor for their critical applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess