EN
  • EN
  • DE

TC1274-5ENBTR

Part No TC1274-5ENBTR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name TC1274
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TC1274-5ENBCT, TC1274-5ENBDKR, TC12745ENBTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899138-TC1274-5ENBTR
Ultra Librarian 3D Model Ultra Librarian TC1274-5ENBTR CAD Model

Description

Microchip Technology TC1274-5ENBTR Voltage Supervisor

The TC1274-5ENBTR is a highly reliable, precision voltage supervisor designed by Microchip Technology to ensure that electronic systems operate within their specified voltage range. This component is essential for applications that require consistent system performance and stability, even in the face of fluctuating power conditions.

Key Features:

  • Voltage Monitoring Accuracy: The TC1274-5ENBTR offers a tight accuracy level for monitoring, ensuring that the system is reliably protected against undervoltage conditions.
  • Reset Timeout: It features an adjustable reset timeout delay, providing designers with the flexibility to select the appropriate reset period for their specific application.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this voltage supervisor consumes minimal power, making it suitable for battery-operated devices.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature range, which is critical for systems exposed to varying environmental conditions.
  • Package Type: The device comes in a convenient surface-mount package, the 5-pin SOT-23, which is ideal for space-constrained applications.

Applications:

The TC1274-5ENBTR is versatile and can be used across various applications, including:

  • Portable Electronics
  • Microcontroller Systems
  • Industrial Equipment
  • Automotive Systems
  • Data Communication Devices

Technical Specifications:

With a nominal threshold voltage of 4.63V, the TC1274-5ENBTR ensures that devices operate safely by monitoring the supply voltage and asserting a reset signal whenever it detects an undervoltage condition. This reset signal will remain asserted until the voltage returns to an acceptable level and the reset timeout period has elapsed, thus providing a stable system restart.

Overall, Microchip Technology's TC1274-5ENBTR is a robust and precise voltage supervisor that offers designers a reliable solution for protecting sensitive electronic systems against harmful voltage variations. Its compact form factor and low power consumption make it an excellent choice for a wide array of applications where voltage integrity is paramount.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess