EN
  • EN
  • DE

MIC2779H-2YM5-TR

Part No MIC2779H-2YM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR ADJ HYSTER SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1076242-MIC2779H-2YM5-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2779H-2YM5-TR CAD Model

Description

MIC2779H-2YM5-TR Voltage Supervisor from Microchip Technology

The MIC2779H-2YM5-TR is a robust voltage supervisor component designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This precision voltage supervisor is engineered to maintain system integrity by monitoring power supply voltages in digital systems. It is an essential component for applications where reliable voltage monitoring is critical for the system's performance and safety.

With its small footprint, the MIC2779H-2YM5-TR is provided in a compact SOT-23-5 package, making it an excellent choice for space-constrained applications. Its tiny size, however, does not compromise its performance. The device features dual voltage monitoring, which allows it to supervise two different voltage levels simultaneously, ensuring that both core and I/O voltages are within the specified thresholds for proper operation.

The MIC2779H-2YM5-TR offers several key features that make it an invaluable addition to any power management system:

  • Adjustable Voltage Thresholds: Users can set precise voltage thresholds to match specific system requirements, providing flexibility and precision in various applications.
  • Low Power Consumption: This device is designed for efficiency with a quiescent current of just 6.5 µA, making it suitable for battery-powered and portable devices where power conservation is crucial.
  • Manual Reset Input: The inclusion of a manual reset input allows for an external signal to initiate a system reset, providing an additional layer of control.
  • Multiple Reset Timeout Periods: The supervisor provides selectable reset timeout periods, enabling designers to tailor the reset de-bounce time to the needs of their specific application.
  • High Accuracy: With tight threshold accuracy, the MIC2779H-2YM5-TR ensures reliable operation by accurately detecting undervoltage and overvoltage conditions.

Designed to be a versatile solution, this voltage supervisor is ideal for a wide range of applications, including but not limited to, consumer electronics, automotive systems, embedded controllers, and IoT devices. Its robust design and precision make the MIC2779H-2YM5-TR an excellent choice for any system that requires vigilant voltage supervision to protect against power supply anomalies.

Microchip Technology's commitment to quality ensures that the MIC2779H-2YM5-TR is a reliable component that meets the rigorous standards required for modern electronic systems, providing designers with peace of mind and systems with enhanced stability.

You May Also Be Interested in

Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4632 $51.2120
85+ $1.2006 $102.0510
130+ $1.1630 $151.1900
180+ $1.1255 $202.5900
230+ $1.0880 $250.2400
310+ $0.9755 $302.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess