EN
  • EN
  • DE

MIC284-1BM

Part No MIC284-1BM
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Tube/Rail
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -55°C to 125°C
Sensing Temperature - Remote -55°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 7 b
Features Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions 0°C to 100°C (-55°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 125403-MIC284-1BM
Ultra Librarian 3D Model Ultra Librarian MIC284-1BM CAD Model

Description

Microchip Technology MIC284-1BM Product Overview

The MIC284-1BM is a robust, high-performance device from Microchip Technology, specifically designed to cater to a wide range of power management applications. This integrated circuit is part of Microchip's extensive portfolio of power management solutions and is engineered to provide reliable and efficient control for various electronic products.

Key Features

  • Adjustable Output Voltage: The MIC284-1BM offers an adjustable output voltage feature, allowing designers to tailor the output to match the specific requirements of their application.
  • High Efficiency: With an emphasis on energy conservation, this device operates with high efficiency, which is critical for battery-powered applications and contributes to a longer battery life.
  • Thermal Protection: The built-in thermal protection ensures that the device operates within safe temperature ranges, protecting both the IC and the application from potential thermal damage.
  • Low Dropout: The low dropout (LDO) capability of the MIC284-1BM makes it suitable for applications where the input voltage is very close to the output voltage, maintaining stable performance even under such tight conditions.

Applications

The versatility of the MIC284-1BM allows it to be utilized across various domains, including:

  • Consumer Electronics
  • Telecommunications
  • Automotive Systems
  • Industrial Controls
  • Portable Devices

Reliability and Quality

Microchip Technology is renowned for its commitment to quality and reliability, and the MIC284-1BM is no exception. This product is manufactured to meet the highest industry standards, ensuring that it can withstand the rigors of everyday use and deliver consistent performance over time.

Design Support

Microchip Technology provides comprehensive design support for the MIC284-1BM, including technical documentation, reference designs, and customer support. This ensures that engineers can seamlessly integrate the device into their designs and bring their products to market quickly and efficiently.

In summary, the MIC284-1BM from Microchip Technology is a versatile, efficient, and reliable solution for power management requirements, backed by the quality and support that engineers have come to expect from a leading semiconductor manufacturer.

You May Also Be Interested in

NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess