EN
  • EN
  • DE

MIC2842AYMT-TR

Part No MIC2842AYMT-TR
Manufacturer Microchip Technology
Catalog Board Mount LED Drivers
Description LED Driver 3 Segment 10-Pin TDFN EP T/R / IC LED DRIVER LINEAR DIM 10TMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type Linear
Internal Switch(s) Yes
Number of Outputs 4
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Output Current per Channel 20mA
Dimming Single-Wire
Applications Backlight, Camera Flash
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-UFDFN Exposed Pad, 10-TMLF
Manufacturer Package 10-TMLF (2x2)
Win Source Part Number 788562-MIC2842AYMT-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2842A
Introduction Date February 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MIC2842AYMT-TR CAD Model

Description

Microchip Technology's MIC2842AYMT-TR LED Driver

The MIC2842AYMT-TR from Microchip Technology is a high-performance, integrated LED driver that offers a compact and efficient solution for powering LEDs in a wide range of applications. Designed with precision and functionality in mind, this driver is suitable for use in portable devices, backlighting systems, and general LED illumination products.

Key Features

  • Output Configuration: The MIC2842AYMT-TR can drive up to four LED channels, making it a versatile choice for multi-channel LED applications.
  • Current Regulation: Each channel provides precise current regulation, which is essential for consistent brightness and color accuracy across all connected LEDs.
  • Dimming Control: The device supports both analog and PWM dimming methods, allowing for smooth and flexible brightness control to cater to different user preferences and power-saving requirements.
  • High Efficiency: With an efficiency rating that minimizes power loss, this LED driver ensures optimal battery life in portable applications and reduces overall energy consumption.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device from overheating, thereby enhancing the reliability and longevity of the overall LED solution.
  • Compact Package: The MIC2842AYMT-TR comes in a small 16-pin 4mm x 4mm TQFN package, making it an excellent choice for space-constrained designs.

Applications

The versatility of the MIC2842AYMT-TR LED driver makes it suitable for a diverse range of applications, including:

  • Smartphone and tablet backlighting
  • GPS and navigation systems
  • Automotive interior lighting
  • Industrial displays
  • Portable medical devices

With its robust feature set and Microchip Technology's reputation for quality, the MIC2842AYMT-TR is an excellent choice for developers looking to enhance their LED lighting solutions. Its ease of integration, coupled with its energy-saving capabilities, ensures that end products not only perform well but also contribute to energy-efficient operation.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9362 $60.8530
155+ $0.7682 $119.0710
235+ $0.7442 $174.8870
325+ $0.7202 $234.0650
415+ $0.6962 $288.9230
560+ $0.6242 $349.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess