EN
  • EN
  • DE

MIC28516T-E/PHA

Part No MIC28516T-E/PHA
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description DC/DC BUCK REGULATOR  /  Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 32-PowerVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Series Hyper Speed Control®
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 70V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 32V
Current - Output 8A
Frequency - Switching 270kHz ~ 800kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-PowerVQFN
Supplier Device Package 32-VQFN (6x6)
Base Product Number MIC28516
Other Names 150-MIC28516T-E/PHATR,150-MIC28516T-E/PHADKR,150-MIC28516T-E/PHACT
Standard Package 3,300
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249832-MIC28516T-E/PHA
Ultra Librarian 3D Model Ultra Librarian MIC28516T-E/PHA CAD Model

Description

Microchip Technology's MIC28516T-E/PHA: High-Efficiency Synchronous Step-Down Regulator

The MIC28516T-E/PHA is a state-of-the-art synchronous step-down regulator module from Microchip Technology, designed to deliver high efficiency and reliability for a wide range of applications. This compact, integrated power solution is capable of delivering up to 4A of continuous output current and can handle input voltages ranging from 4.6V to 45V, making it a versatile choice for various industrial, automotive, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: The MIC28516T-E/PHA operates efficiently with an input voltage range of 4.6V to 45V, accommodating a variety of power sources and fluctuating input conditions.
  • High Output Current: Capable of providing up to 4A of continuous output current, this regulator is suitable for powering demanding loads.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8V to 0.9 x VIN, allowing for precise voltage regulation tailored to specific application requirements.
  • High Efficiency: The synchronous buck architecture ensures high efficiency, reducing power loss and heat generation, which is crucial for maintaining performance in thermally constrained environments.
  • Thermal Management: The device includes thermal shutdown protection, safeguarding against overheating and ensuring long-term reliability.
  • Protection Features: The MIC28516T-E/PHA is equipped with a suite of protection features including under-voltage lockout, over-current protection, and short-circuit protection, enhancing system safety and durability.

Applications

The MIC28516T-E/PHA is ideal for a broad array of applications, such as:

  • Industrial Control Systems
  • Automotive Power Systems
  • Telecommunication Equipment
  • Networking Devices
  • Distributed Power Systems

Easy Integration

With its compact Power Good (PG) output and enable pin, the MIC28516T-E/PHA can easily be integrated into complex systems, providing designers with a flexible and reliable power management solution. Its robust package ensures that it can withstand challenging environmental conditions, while its high level of integration reduces the need for additional external components, simplifying the design and reducing the overall system footprint.

Whether you're designing for industrial automation, automotive electronics, or communication infrastructure, the MIC28516T-E/PHA from Microchip Technology is engineered to meet your high-performance power conversion needs with ease and efficiency.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5411 $52.3288
19+ $5.3671 $101.9749
29+ $5.1994 $150.7826
40+ $5.0316 $201.2640
52+ $4.8639 $252.9228
69+ $4.3608 $300.8952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess