EN
  • EN
  • DE

MIC29150-12WU

Part No MIC29150-12WU
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 12V 1.5A TO263-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 12V
Dropout Voltage-Max 0.6V @ 1.5A
Output Current 1.5A
Operating Supply Current 20mA
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 12V
Voltage - Dropout (Typical) 0.35V @ 1.5A
Mounting SMD (SMT)
Case / Package TO-263-3
Win Source Part Number 023252-MIC29150-12WU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC29150-12WU CAD Model

Description

Product Overview: MIC29150-12WU from Microchip Technology

The MIC29150-12WU is a high-performance, low-dropout voltage regulator (LDO) designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This LDO is specifically engineered to deliver a fixed output voltage of 12V with an impressive current capacity of up to 1.5A, making it an ideal solution for a wide range of applications requiring a stable and reliable power supply.

Key Features

  • High Output Current: Capable of delivering up to 1.5A, this LDO is suitable for powering energy-demanding components.
  • Low Dropout Voltage: Designed to maintain regulation with minimal input-to-output voltage differential, enhancing efficiency, and allowing operation under a wider range of input voltages.
  • Fixed Output Voltage: Provides a steady 12V output, which is essential for consistent performance of the connected components.
  • Thermal Overload Protection: Features built-in protection mechanisms that safeguard the device against excessive temperature and current overloads.
  • Adjustable Error Flag: Offers an error flag output that signals whenever the output voltage falls out of regulation, allowing for system monitoring and additional control.

Applications

The MIC29150-12WU is versatile and can be used in various electronic circuits and systems. Its robust design is particularly well-suited for:

  • High-end consumer electronics
  • Telecommunication equipment
  • Industrial hardware
  • Computing devices
  • Automotive applications

Package and Reliability

This voltage regulator comes in a TO-263 package, known for its ability to handle high power levels and its excellent thermal performance. The MIC29150-12WU is also characterized by its outstanding reliability, with a built-in error flag to ensure system stability and performance.

Overall, the MIC29150-12WU from Microchip Technology stands out as a high-quality power management solution for designers looking for an LDO with a strong balance between power capacity, efficiency, and reliability.

You May Also Be Interested in

Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5675 $52.9725
17+ $6.2092 $105.5564
25+ $6.0152 $150.3800
35+ $5.8211 $203.7385
45+ $5.6271 $253.2195
60+ $5.0450 $302.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess