Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 25V
Dropout Voltage-Max 0.6V @ 1.5A
Output Current 1.5A
Operating Supply Current 20mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1076273-MIC29152WT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC29152WT CAD Model

Description

MIC29152WT Voltage Regulator by Microchip Technology

The MIC29152WT is a high-current, low-dropout voltage regulator from Microchip Technology, designed to provide a stable and reliable power supply for a wide range of applications. This robust voltage regulator is capable of delivering up to 1.5A of continuous current while maintaining a low dropout voltage, making it an ideal choice for systems that require efficient power management.

This component is part of Microchip's MIC29150/1/2 series and comes in a TO-220 package, known for its excellent thermal performance. The MIC29152WT operates over a wide input voltage range and provides adjustable output voltages from 1.25V to 26V, which can be set using external resistors. This flexibility allows it to cater to the specific needs of various circuits and devices.

One of the key features of the MIC29152WT is its fast transient response, which ensures that the output voltage remains stable under dynamic load conditions. This is particularly important in applications where the load can change rapidly, such as in microprocessor-based systems. Additionally, the regulator offers built-in protection features, including current limiting and thermal shutdown, to safeguard the device and the system it powers against over-current and overheating scenarios.

The MIC29152WT also boasts a low quiescent current, which is beneficial for battery-powered applications where power efficiency is crucial. The low dropout voltage enables the regulator to continue delivering a consistent output even when the input voltage is close to the output voltage, further enhancing the efficiency of the system.

Applications for the MIC29152WT are diverse and include but are not limited to, high-efficiency power supplies, battery-operated equipment, computer add-on cards, and high-current regulator modules. Its robust design and versatile performance make it an excellent choice for designers looking for a reliable voltage regulator capable of handling demanding power requirements.

For more information, datasheets, and support, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 2.8V 150MA SMP5
Need more? Email Us
ECAD model for BA028LBSG2-TR
Texas Instruments
IC REG LINEAR 1.8V 400MA SOT23-5
Need more? Email Us
ECAD model for V62/06626-03XE
Microchip Technology
IC REG LINEAR 3.3V 300MA 8-SOIC
Need more? Email Us
ECAD model for TC1107-3.3VOATR
Analog Devices Inc.
IC REG LINEAR 2.7/2.8V 6-WLCSP
Need more? Email Us
ECAD model for ADP220ACBZ-2827R7
Infineon Technologies
IC REG LINEAR 5V 400MA TO263-5
Lowest to $2.1653
ECAD model for TLE42764GV50ATMA1
Analog Devices Inc.
IC REG LIN 3V 600MA 8-LFCSP-WD
Lowest to $13.2587
ECAD model for ADM7154ACPZ-3.0-R7
Intersil
IC REG LINEAR 2.8V 150MA 6-UTDFN
Need more? Email Us
ECAD model for ISL9008AIRUJZ-T
Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011AIRNCZ
Fairchild/ON Semiconductor
IC REG LINEAR 1.8V 180MA 6-DFN
Need more? Email Us
ECAD model for FAN2558MP18X

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8637 $52.7733
21+ $4.8113 $101.0373
33+ $4.6609 $153.8097
45+ $4.5106 $202.9770
58+ $4.3602 $252.8916
77+ $3.9092 $301.0084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,300 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention