EN
  • EN
  • DE

MIC2920A-3.3BS TR

Part No MIC2920A-3.3BS TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.4A SOT223
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.75V @ 400mA
Output Current 400mA
Operating Supply Current 300μA to 12mA
Control Protection Features Load Dump, Over Current, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 1076292-MIC2920A-3.3BS TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2920A-3.3BS TR CAD Model

Description

MIC2920A-3.3BS TR - Low-Dropout Voltage Regulator from Microchip Technology

The MIC2920A-3.3BS TR is a high-performance, low-dropout voltage regulator designed by Microchip Technology, renowned for its efficiency and reliability in providing a stable power supply. This regulator offers a fixed output voltage of 3.3V, making it an ideal choice for a wide range of applications, including but not limited to consumer electronics, computer peripherals, and industrial control systems.

With its low dropout voltage feature, the MIC2920A-3.3BS TR can maintain regulation with a very small difference between the input and output voltage, which significantly improves efficiency and reduces power loss. This characteristic is particularly beneficial in battery-powered devices where extending battery life is crucial.

The device is capable of delivering an output current of up to 400mA, ensuring sufficient power for various components in your circuit. Moreover, the MIC2920A-3.3BS TR incorporates several safety features, including thermal shutdown and current limiting, which protect the device and the load from damage due to overheating and overcurrent conditions, respectively.

Packaged in a compact SOT-223 surface-mount package, the MIC2920A-3.3BS TR is designed for space-constrained applications. Its small footprint allows for efficient use of PCB real estate, facilitating the design of more compact and sophisticated electronic devices. The device also supports tape and reel packaging, denoted by the 'TR' suffix, which is optimized for automated pick-and-place assembly processes, thus reducing manufacturing time and costs.

The MIC2920A-3.3BS TR operates over a wide range of input voltages and is characterized for operation over the full industrial temperature range, making it a versatile solution for various operating environments. Whether you're designing a simple consumer gadget or a complex industrial system, the MIC2920A-3.3BS TR from Microchip Technology is an excellent choice for a stable and reliable power supply.

Key Features:

  • Fixed 3.3V output voltage
  • Low dropout voltage for improved efficiency
  • Output current up to 400mA
  • Thermal shutdown and current limit protection
  • Compact SOT-223 package suitable for space-saving designs
  • Supports full industrial temperature range
  • Automated assembly friendly with 'TR' tape and reel packaging

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess