EN
  • EN
  • DE

MIC29300-3.3WT

Part No MIC29300-3.3WT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 3A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.6V @ 3A
Output Current 3A
Operating Supply Current 35mA
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.37V @ 3A
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 083602-MIC29300-3.3WT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC29300-3.3WT CAD Model

Description

Product Overview: MIC29300-3.3WT from Microchip Technology

The MIC29300-3.3WT is a high-current, low-dropout regulator designed by Microchip Technology, renowned for its robust and efficient power management solutions. This regulator is capable of delivering up to 3A of continuous current with a fixed output voltage of 3.3V, making it an ideal choice for demanding applications that require a stable and reliable power supply.

Key Features

  • High Current Output: The MIC29300-3.3WT can deliver up to 3A of output current, suitable for high-power applications.
  • Low Dropout Voltage: It boasts a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thereby reducing power loss and improving efficiency.
  • Fixed Output Voltage: The device provides a fixed 3.3V output, which is a common voltage level for many digital circuits and microcontrollers, ensuring compatibility with a wide range of components.
  • Thermal Overload Protection: The built-in thermal overload protection automatically shuts down the regulator to prevent damage from overheating.
  • Short Circuit Protection: Short circuit protection is included to safeguard the regulator and the connected load in case of a fault condition.
  • Wide Operating Temperature Range: The MIC29300-3.3WT can operate over a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The MIC29300-3.3WT is versatile and can be used in a variety of applications, including:

  • High-performance computing systems
  • Telecommunications equipment
  • Networking hardware
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The MIC29300-3.3WT is built with this commitment in mind, ensuring that it meets the stringent requirements for performance and reliability. With its robust design and protective features, this regulator is designed to provide a dependable power solution for your electronic designs.

Package and Mounting

The MIC29300-3.3WT is available in a TO-220 package, which is widely used for power components due to its ability to handle higher power levels and its ease of mounting onto a printed circuit board. This package also facilitates efficient heat dissipation, which is critical for maintaining the performance and longevity of the device.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9917 $50.8589
41+ $2.4548 $100.6468
64+ $2.3781 $152.1984
87+ $2.3014 $200.2218
113+ $2.2246 $251.3798
151+ $1.9945 $301.1695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,744 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess