EN
  • EN
  • DE

MIC29302AWU-TR

Part No MIC29302AWU-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.24V to 15V 3A 6-Pin(5+Tab) TO-263 T/R / IC REG LDO ADJ 3A TO263-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 15V
Dropout Voltage-Max 0.8V @ 3A
Output Current 3A
Operating Supply Current 20mA to 150mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.24 V to 15 V
Voltage - Dropout (Typical) 0.45V @ 3A
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 119532-MIC29302AWU-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MIC29302
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MIC29302AWU-TR CAD Model

Description

Product Overview

The MIC29302AWU-TR is a robust, high-current, low-dropout regulator (LDO) from Microchip Technology, designed to provide a stable power supply in a wide range of electronic applications. This LDO is capable of delivering up to 3A of continuous output current with a low dropout voltage, making it an ideal choice for systems requiring a high level of performance and reliability.

Key Features

  • High Output Current: The MIC29302AWU-TR is capable of delivering up to 3A of continuous output current, catering to the needs of power-hungry circuits.
  • Low Dropout Voltage: This regulator offers a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, enhancing battery life in portable applications.
  • Adjustable Output: The output voltage can be adjusted from 1.24V to 26V using external resistors, providing flexibility for a wide range of design requirements.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current-limiting features to protect the circuitry from damage due to excessive heat or overcurrent conditions.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with diverse system architectures.
  • Stable with Low-ESR Capacitors: The MIC29302AWU-TR remains stable with low-ESR output capacitors, which reduces the size and cost of the capacitors needed for proper regulation.

Applications

The versatile nature of the MIC29302AWU-TR makes it suitable for a multitude of applications, including:

  • High-efficiency linear power supplies
  • Battery-powered devices
  • Post-regulation for switching supplies
  • Computer add-on cards
  • Microprocessor and microcontroller power supplies

Package and Availability

The MIC29302AWU-TR is available in a thermally enhanced, 5-lead TO-263 package, which aids in heat dissipation during operation. It is also offered in tape and reel packaging, denoted by the '-TR' suffix, making it suitable for automated, high-volume production environments.

As a product of Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, the MIC29302AWU-TR meets the highest standards of quality and performance.

You May Also Be Interested in

Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2554 $50.2160
100+ $1.0301 $103.0100
155+ $0.9979 $154.6745
210+ $0.9657 $202.7970
270+ $0.9335 $252.0450
360+ $0.8370 $301.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,030 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess