EN
  • EN
  • DE

MIC2937A-12WT

Part No MIC2937A-12WT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 750mA Low-Dropout Voltage Regulator | IC REG LINEAR 12V 750MA TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 12V
Maximum Dropout Voltage 0.75V at 750mA
Output Current 750mA
Current - Quiescent (Iq) 300μA
Maximum Supply Current 16mA
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number MIC2937A-12
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1222413-MIC2937A-12WT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2937A-12WT CAD Model

Description

Product Overview: MIC2937A-12WT by Microchip Technology

The MIC2937A-12WT is a robust linear voltage regulator designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This high-current regulator is engineered to provide a fixed output voltage of 12V with a maximum output current of up to 750mA. The device is part of Microchip's MIC2937A series, known for their reliability and performance in a wide range of applications.

Key Features

  • Output Voltage: The MIC2937A-12WT guarantees a stable 12V output, making it suitable for powering sensitive electronics that require a consistent voltage level.
  • Output Current: With the ability to deliver up to 750mA, this regulator can support a variety of components, from simple sensors to more demanding integrated circuits.
  • Thermal Overload Protection: The built-in thermal overload protection ensures that the device operates within safe temperature ranges, enhancing its durability and longevity.
  • Short Circuit Protection: The MIC2937A-12WT is equipped with short circuit protection, providing a safeguard against potential damage caused by circuit malfunctions.
  • Low Dropout Voltage: The low dropout voltage feature allows the regulator to continue delivering a stable output even when the supply voltage is close to the output voltage, ensuring efficient operation under various conditions.
  • Packaging: This regulator comes in a TO-220 package, known for its ease of mounting and excellent thermal performance.

Applications

The MIC2937A-12WT is versatile and can be used in numerous applications such as:

  • Power supplies for analog and digital circuits
  • Microcontroller systems
  • Battery-powered devices
  • Automotive electronics
  • Telecommunication equipment

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The MIC2937A-12WT is built to meet rigorous standards, ensuring that it performs reliably in various environments and applications. Whether for commercial, industrial, or automotive use, this voltage regulator is an excellent choice for designers seeking a combination of performance, protection features, and durability.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5014 $60.0336
57+ $2.0524 $116.9868
88+ $1.9884 $174.9792
121+ $1.9242 $232.8282
156+ $1.8600 $290.1600
208+ $1.6676 $346.8608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess