EN
  • EN
  • DE
  • IT

MIC2941AWU-TR

Part No MIC2941AWU-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.24V to 26V 1.25A Automotive 6-Pin(5+Tab) TO-263 T/R / IC REG LDO ADJ 1.25A TO263-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 26V
Output Voltage 1.24V
Output Voltage MAX 26V
Voltage Dropout (Maximum) 0.6V @ 1.25A
Output Current 1.25A
Operating Supply Current 500μA ~ 70mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package TO-263-5
Win Source Part Number 788571-MIC2941AWU-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2941A
Introduction Date July 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC2941AWU-TR CAD Model

Description

Product Overview: MIC2941AWU-TR by Microchip Technology

The MIC2941AWU-TR from Microchip Technology is a robust Low-Dropout Regulator (LDO) designed to deliver a high current output with a minimal voltage drop. This powerful component is an ideal choice for applications that require efficient power regulation and a stable output voltage, even under varying load conditions. The MIC2941AWU-TR is part of Microchip's extensive portfolio of power management solutions, which are renowned for their reliability and performance.

Key Features

  • High Output Current: Capable of delivering up to 1.25A of continuous output current, this LDO can power a wide range of devices and circuits.
  • Low Dropout Voltage: The MIC2941AWU-TR maintains a low dropout voltage, ensuring efficient operation and minimal power loss, which is critical for battery-powered applications.
  • Adjustable Output: With an output voltage range that can be adjusted from 1.24V to 26V, the regulator provides flexibility for various design requirements.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features protect the device and the application from potential damage due to overheating or excessive current draw.
  • Error Flag: An error flag output warns of a low output voltage, which is often indicative of thermal overload or current limiting.

Applications

The versatility of the MIC2941AWU-TR makes it suitable for a broad array of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Telecommunications
  • Industrial Equipment
  • Computer Peripherals

Package and Availability

The MIC2941AWU-TR is available in a TO-263 (D2PAK) package, which is conducive to efficient heat dissipation and is suitable for high-current applications. This package is also compatible with standard surface-mount technology, allowing for ease of integration into various circuit designs. The "TR" suffix indicates that the product is provided in tape and reel packaging, which is ideal for automated manufacturing processes.

In summary, the MIC2941AWU-TR from Microchip Technology is a high-performance LDO that offers a combination of high current capability, low dropout voltage, and comprehensive protection features, making it a reliable choice for power regulation needs across numerous electronic applications.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7836 $52.9704
33+ $3.1045 $102.4485
50+ $3.0075 $150.3750
69+ $2.9105 $200.8245
89+ $2.8135 $250.4015
119+ $2.5224 $300.1656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess