EN
  • EN
  • DE

MIC29501-3.3WT

Part No MIC29501-3.3WT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description High-Current Low-Dropout Regulators | IC REG LINEAR 3.3V 5A TO220-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.6V at 5A
Output Current 5A
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-5
Supplier Device Package TO-220-5
Family Part Number MIC29501-3.3
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1222420-MIC29501-3.3WT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC29501-3.3WT CAD Model

Description

Product Overview: MIC29501-3.3WT from Microchip Technology

The MIC29501-3.3WT is a robust, high-current, low-dropout voltage regulator designed by Microchip Technology, renowned for its precision and reliability in powering sensitive electronic circuits. This regulator is specifically engineered to deliver a fixed output voltage of 3.3V, which makes it an ideal choice for a wide range of applications that require a stable power source.

Key Features

  • High Current Output: The MIC29501-3.3WT is capable of delivering up to 5A of continuous current, making it suitable for high-power applications.
  • Low Dropout Voltage: With a low dropout voltage, this LDO regulator ensures efficient operation even when the input voltage is close to the output voltage, thus minimizing power losses and improving system performance.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current limit features to protect against overheating and overcurrent conditions, ensuring long-term reliability and safety.
  • Adjustable Output: While the device is set to output 3.3V, it also offers the flexibility to adjust the output voltage with external resistors if required for specific applications.
  • Wide Operating Temperature Range: The MIC29501-3.3WT is designed to operate over an industrial temperature range, making it suitable for harsh environments.

Applications

The MIC29501-3.3WT is versatile and can be used in a variety of applications, including but not limited to:

  • Microprocessor and microcontroller systems
  • Memory circuits
  • Peripheral devices
  • Power management for embedded systems
  • Automotive electronics
  • Telecommunications equipment

Quality and Reliability

As with all Microchip products, the MIC29501-3.3WT is manufactured to the highest quality standards. Its robust design ensures that it delivers consistent performance and remains reliable over its operational lifespan. Whether used in commercial, industrial, or automotive applications, this voltage regulator is designed to meet the stringent requirements of complex electronic systems.

With its combination of high-current capability, low dropout performance, and protection features, the MIC29501-3.3WT stands out as a superior power management solution for designers looking to enhance the efficiency and reliability of their electronic products.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess