EN
  • EN
  • DE

MIC2951-03BM

Part No MIC2951-03BM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V/ADJ 0.15A 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.24V (5V)
Maximum Output Voltage 29V
Dropout Voltage-Max 0.6V @ 150mA
Output Current 150mA
Operating Supply Current 300μA to 8mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 5V, 1.24 V to 29 V
Voltage - Dropout (Typical) 0.3V @ 150mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 100617-MIC2951-03BM
Ultra Librarian 3D Model Ultra Librarian MIC2951-03BM CAD Model

Description

Product Overview: MIC2951-03BM

The MIC2951-03BM is a high-performance adjustable and fixed voltage regulator designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device is part of the MIC2950/2951 series, which are known for their high accuracy, low dropout voltage, and low quiescent current.

Key Features

  • Adjustable Output: The MIC2951-03BM offers an adjustable output voltage that can be set from 1.24V to 29V with the use of two external resistors. This flexibility allows it to be used in a wide range of applications.
  • Fixed Versions: In addition to the adjustable output, fixed voltage versions are available at 3.3V, 5V, and 12V, catering to standard power supply needs.
  • Low Dropout Voltage: The regulator features a low dropout voltage, typically 40mV at light loads and 380mV at 150mA, making it highly efficient for systems with a tight voltage margin between the input and output.
  • High Accuracy: The output voltage is guaranteed to be within ±5% tolerance, ensuring reliable and consistent performance for sensitive electronic circuits.
  • Low Quiescent Current: The quiescent current is low, typically 160µA, which is ideal for battery-operated devices as it helps in prolonging battery life.
  • Thermal and Overcurrent Protection: The MIC2951-03BM incorporates both thermal shutdown and current limiting features, providing essential protection for the regulator and the application it is used in.
  • Package Options: It is available in TO-220 and TO-263 packages, offering versatility for different types of circuit board layouts.

Applications

The MIC2951-03BM is suitable for various applications, including:

  • Battery-powered equipment
  • Consumer electronics
  • Computer peripherals
  • Automotive electronics
  • Telecommunications infrastructure

With its combination of features, the MIC2951-03BM from Microchip Technology offers a robust and flexible solution for designers who require a reliable voltage regulator for their power management needs.

You May Also Be Interested in

Panasonic
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4248 $59.4720
335+ $0.3486 $116.7810
515+ $0.3377 $173.9155
710+ $0.3269 $232.0990
915+ $0.3159 $289.0485
1,225+ $0.2832 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,620 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess