EN
  • EN
  • DE

MIC2954-02BS

Part No MIC2954-02BS
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.25A SOT223
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 250mA
Output Current 250mA
Operating Supply Current 300μA to 12mA
Control Protection Features Load Dump, Over Current, Over Temperature, Reverse Polarity, UV POR
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.375V @ 250mA
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 133184-MIC2954-02BS
Ultra Librarian 3D Model Ultra Librarian MIC2954-02BS CAD Model

Description

Microchip Technology's MIC2954-02BS: High-Performance Low-Dropout Regulator

The MIC2954-02BS is a robust, high-quality low-dropout regulator (LDO) from Microchip Technology, designed to offer stable and reliable power management for a wide range of applications. This LDO is particularly well-suited for systems that require a consistent voltage supply despite fluctuations in the input voltage or varying load conditions.

Key Features

  • Adjustable Output: The MIC2954-02BS provides an adjustable output voltage, which can be set from 1.24V to 29V with the use of external resistors. This flexibility makes it suitable for a diverse set of applications that require different voltage levels.
  • High Output Current: Capable of delivering up to 150mA of output current, this LDO can support a range of power-intensive applications, ensuring reliable performance even under heavy load conditions.
  • Low Dropout Voltage: The device features a low dropout voltage, typically just 40mV at a 150mA load. This ensures efficient operation by minimizing the voltage difference that must be maintained between the input and output for the regulator to stay in regulation.
  • Thermal and Overcurrent Protection: The MIC2954-02BS is equipped with thermal shutdown and current limit features to protect the device and the application from damage due to overheating or excessive current draw.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, this LDO can reliably function in extreme environments, making it suitable for industrial and automotive applications.

Applications

The MIC2954-02BS is versatile and can be used in various applications, including:

  • Battery-powered devices
  • Portable electronics
  • Automotive electronics
  • Microcontroller power supplies
  • Peripheral power supplies

Package and Quality

The device comes in a compact SOT-223 package, which is not only space-saving but also allows for efficient heat dissipation. Microchip Technology's commitment to quality ensures that the MIC2954-02BS meets stringent reliability standards for performance and durability.

With its combination of flexibility, high performance, and reliability, the MIC2954-02BS from Microchip Technology stands out as a top choice for designers looking for an LDO that can meet the demanding requirements of modern electronic systems.

You May Also Be Interested in

SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess