EN
  • EN
  • DE

MIC29750-5.0BWT

Part No MIC29750-5.0BWT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 7.5A TO247-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.75V @ 7.5A
Output Current 7.5A
Operating Supply Current 75mA
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 1076377-MIC29750-5.0BWT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC29750-5.0BWT CAD Model

Description

The MIC29750-5.0BWT is a robust, high-current, low-dropout voltage regulator designed to deliver up to 7.5A of output current. Manufactured by Microchip Technology, this LDO regulator offers precision output voltage of 5.0 volts, making it an ideal choice for stable and reliable power supply in a variety of demanding applications.

Key Features

  • High Output Current: Capable of delivering up to 7.5A of continuous output current, it is designed to meet the needs of high-power applications.
  • Low Dropout Voltage: The MIC29750-5.0BWT boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Fixed Output Voltage: The device provides a fixed 5.0V output, which is beneficial for applications that require a stable voltage supply without the need for external feedback resistors.
  • Thermal and Overcurrent Protection: It includes built-in thermal shutdown and current-limiting features to protect against over-temperature and over-current conditions.
  • Wide Operating Temperature Range: This voltage regulator operates over an industrial temperature range, making it suitable for harsh environments.

Applications

The MIC29750-5.0BWT is versatile enough to be used in a broad array of applications, including but not limited to:

  • High-end consumer electronics
  • Industrial power supplies
  • Networking equipment
  • Telecommunications infrastructure
  • Computing systems

Package Information

This voltage regulator is available in a TO-247 package, which is known for its high power dissipation capabilities. The TO-247 package allows for efficient thermal management and is suitable for applications requiring a robust physical construction.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the MIC29750-5.0BWT is no exception. This product is designed to meet the rigorous standards expected of Microchip products, ensuring long-term performance and stability for your critical applications.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess