The Texas Instruments M430F147REV is a high-performance, ultra-low power microcontroller that is designed to cater to a wide range of applications. It is part of the MSP430 family of microcontrollers, which are known for their superior performance and exceptional power efficiency.
- CPU: 16-bit RISC
- Clock Speed: Up to 8 MHz
- Flash Memory: 32KB + 256B
- RAM: 1KB
- Peripherals: 12-bit A/D converter, two USCI (SPI, I2C, UART), 10-bit D/A converter, onboard oscillator, brown-out reset, power-on reset, programmable code protection, watchdog timer, real-time clock module
- Power Modes: Five different power-saving modes
- Package: 64-pin QFP
- Operating Voltage Range: 1.8V to 3.6V
- Temperature Range: -40°C to 85°C
In conclusion, the M430F147REV from Texas Instruments is a highly capable, flexible, and power-efficient microcontroller.