EN
  • EN
  • DE

MIC2981/82BN

Part No MIC2981/82BN
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER BIPOLAR 1:1 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 18-DIP (0.300", 7.62mm)
Case / Package 18-DIP
Family Name MIC2981/82
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 21
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884717-MIC2981/82BN
Ultra Librarian 3D Model Ultra Librarian MIC2981/82BN CAD Model

Description

Microchip Technology's MIC2981/82BN High-Voltage Source Driver

The MIC2981/82BN from Microchip Technology is a robust high-voltage, high-current source driver designed to interface between low-level logic and high-power loads. This versatile integrated circuit (IC) is an ideal solution for driving a wide range of loads, including LEDs, relays, and stepper motors, making it a perfect fit for industrial, automotive, and consumer applications.

One of the key features of the MIC2981/82BN is its ability to handle high-voltage outputs up to 50V, along with output current capability of 500mA per channel. The device comes in two variants: the MIC2981 with 8 channels and the MIC2982 with 7 channels, providing flexibility for different design requirements. This allows designers to use the device in applications requiring multiple output lines without the need for additional components, thus simplifying the design and reducing the overall footprint.

The MIC2981/82BN is designed with built-in clamp diodes for inductive transient suppression, which is essential for driving inductive loads such as relays and motors. These diodes help to protect the device and the rest of the circuit from voltage spikes that can occur when the inductive load is switched off, thereby enhancing system reliability.

Furthermore, the IC features TTL and CMOS compatible inputs, making it easy to interface with a variety of microcontrollers and logic devices. The input logic threshold is designed to be compatible with standard logic families, which simplifies the interconnection and ensures reliable operation.

The device is packaged in a 22-pin DIP (Dual In-line Package), which is widely used and familiar to most electronics engineers, making it easy to integrate into existing designs. The MIC2981/82BN also operates over a wide temperature range, ensuring performance in diverse environmental conditions.

In summary, Microchip's MIC2981/82BN is a highly versatile and reliable high-voltage source driver that offers strong performance for driving a variety of loads. Its robust design, integrated protection features, and compatibility with standard logic families make it an excellent choice for engineers looking to streamline their high-power driving applications.

You May Also Be Interested in

Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess