Product Overview: MIC33153YHJ-TR by Microchip Technology
The MIC33153YHJ-TR is a high-efficiency, 4MHz, synchronous buck regulator with an integrated inductor, designed and manufactured by Microchip Technology. This advanced power solution is specifically engineered to meet the demanding requirements of portable and space-constrained applications.
Key Features
- Integrated Inductor: The MIC33153YHJ-TR comes with a built-in inductor, which simplifies the design process and reduces the overall footprint on the PCB.
- High Switching Frequency: Operating at a high frequency of 4MHz, this buck regulator allows for the use of small external components, resulting in a compact and lightweight power solution.
- High Efficiency: With its synchronous rectification and advanced design, it achieves high efficiency, which is crucial for battery-powered devices to extend their operational life.
- HyperLight Load™ Mode: This feature provides very high efficiency at light loads, which is beneficial for standby and low-power operations.
- Adjustable Output Voltage: The output voltage can be adjusted to suit a variety of applications, providing design flexibility.
- Thermal Shutdown Protection: The device includes a thermal shutdown mechanism that protects the circuit from damage due to overheating.
- Under-Voltage Lockout (UVLO): This safety feature ensures that the device operates only when the input voltage is within its specified range.
Applications
The MIC33153YHJ-TR is ideal for a wide range of applications, particularly where space and efficiency are critical. These include:
- Portable Electronics
- Wireless Networks
- Power Supply Modules
- Medical Devices
- GPS Devices
Product Specifications
The MIC33153YHJ-TR is packaged in a compact 2.5mm x 3mm x 1.1mm 10-pin 3x3 MLF® package, which is RoHS compliant and Halogen-Free. It supports a wide input voltage range from 2.7V to 5.5V, making it versatile for various sources of power. The device also offers a junction temperature range from -40°C to +125°C, ensuring reliable performance across diverse environmental conditions.
Summary
The MIC33153YHJ-TR by Microchip Technology is a sophisticated power management solution that combines high efficiency, flexibility, and reliability in a miniature package, making it an excellent choice for designers looking to optimize their power systems in space-constrained applications.