EN
  • EN
  • DE

MIC3809BM

Part No MIC3809BM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Push-Pull PWM Controller | IC REG CTRLR MULT TOPOLOGY 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Full-Bridge, Half-Bridge, Push-Pull
Output Phases 1
Supply Voltage 2V ~ 14V
Switching Frequency 200kHz
Duty Cycle (Maximum) 49%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MIC3809
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1222491-MIC3809BM
Manufacturer Homepage www.cnmic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC3809BM CAD Model

Description

Microchip Technology MIC3809BM Product Overview

The MIC3809BM, from the renowned semiconductor manufacturer Microchip Technology, is a high-performance solution designed to cater to the demanding requirements of power management applications. This device is part of Microchip's extensive portfolio of power management integrated circuits, which are known for their reliability, efficiency, and advanced features.

The MIC3809BM is a versatile synchronous buck regulator, which makes it an ideal choice for converting a higher voltage input to a lower voltage output with high efficiency. This feature is particularly important in battery-operated devices where extending battery life is crucial. The regulator operates at a fixed frequency and integrates essential functions that simplify design, reduce external component count, and minimize the overall footprint on the PCB.

One of the key attributes of the MIC3809BM is its ability to deliver a continuous output current, making it suitable for powering core voltages of microprocessors, FPGAs, and other digital ICs that require stable and efficient power supply. Furthermore, with its wide input voltage range, the MIC3809BM is designed to accommodate various input sources, ensuring flexibility across different applications and industries.

The MIC3809BM also boasts comprehensive protection features, such as over-current protection, thermal shutdown, and under-voltage lockout, which safeguard the device and the load from potential damage due to abnormal operating conditions. These features contribute to the overall robustness and longevity of the end product.

For design engineers, the MIC3809BM is an excellent choice due to its ease of use and the support provided by Microchip Technology. Detailed datasheets, application notes, and design tools are available to assist in the rapid integration of the MIC3809BM into various projects. Whether it's for consumer electronics, industrial control systems, or telecommunication infrastructure, the MIC3809BM is a reliable and efficient solution for your power management needs.

Overall, the MIC3809BM from Microchip Technology is a testament to the company's commitment to providing high-quality, innovative solutions that address the evolving demands of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Apex Microtechnology
SA03 Apex Microtechnology Switching Controllers Switching Amp, 100V, 30A datasheet, inventory, & pricing.
Lowest to $1,086.5672
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess