EN
  • EN
  • DE

MIC3809BMM

Part No MIC3809BMM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Push-Pull PWM Controller | IC REG CTRLR MULT TOPOLOGY 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Full-Bridge, Half-Bridge, Push-Pull
Output Phases 1
Supply Voltage 2V ~ 14V
Switching Frequency 200kHz
Duty Cycle (Maximum) 49%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number MIC3809
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1222492-MIC3809BMM
Manufacturer Homepage www.cnmic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC3809BMM CAD Model

Description

MIC3809BMM - Microchip Technology

The MIC3809BMM is a sophisticated integrated circuit from Microchip Technology, designed for high-efficiency power management applications. This device is part of Microchip's extensive portfolio of power management solutions that cater to a wide range of electronic devices, from small handheld gadgets to large industrial equipment.

Key Features:

  • High Efficiency: The MIC3809BMM is engineered to provide high-efficiency voltage conversion, which is crucial for extending battery life in portable devices and reducing heat dissipation in high-power systems.
  • Versatile Voltage Ranges: It supports a broad input voltage range, making it suitable for various applications that require different voltage levels.
  • Adjustable Output: Users can adjust the output voltage to meet specific requirements, offering flexibility for different design needs.
  • Thermal Protection: The device includes built-in thermal protection features that prevent damage from overheating, ensuring reliable operation under varying environmental conditions.
  • Low Quiescent Current: Its low quiescent current helps in minimizing power consumption when the device is in a standby state, contributing to overall energy efficiency.

Applications:

The MIC3809BMM is versatile enough to be used in a multitude of applications, including:

  • Portable Electronics
  • Networking Equipment
  • Industrial Systems
  • Telecommunications Infrastructure
  • Automotive Electronics

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability, and the MIC3809BMM is no exception. It is built to meet stringent industry standards, ensuring stable performance and longevity in the most demanding conditions. With the backing of Microchip's global support network, customers can count on comprehensive technical assistance for their power management challenges.

Whether you are designing a new power-sensitive mobile device or upgrading the power system in industrial machinery, the MIC3809BMM by Microchip Technology offers a compact, efficient, and reliable solution for your power conversion needs.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BUCK PMBUS 24QFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5572 $58.8156
56+ $2.0986 $117.5216
86+ $2.0328 $174.8208
118+ $1.9670 $232.1060
152+ $1.9011 $288.9672
204+ $1.7048 $347.7792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess