EN
  • EN
  • DE

MIC38C43AYM

Part No MIC38C43AYM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description BiCMOS Current-Mode PWM Controllers | IC REG CTRLR MULT TOPOLOGY 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Buck, Boost, Flyback, Forward Converter
Output Phases 1
Supply Voltage 7.6V ~ 20V
Switching Frequency 500kHz
Duty Cycle (Maximum) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MIC38C43
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1222499-MIC38C43AYM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC38C43AYM CAD Model

Description

Microchip Technology MIC38C43AYM Product Overview

The MIC38C43AYM is a high-performance, highly efficient PWM (Pulse Width Modulation) controller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This integrated circuit is designed to cater to a wide array of power supply applications, including but not limited to DC-DC converters, AC-DC power supplies, and battery chargers. It is a variant of the industry-standard UC3843 series and is enhanced to offer better performance with lower power consumption.

Key Features

  • Enhanced Performance: The MIC38C43AYM boasts improved versions of the standard functions provided by its predecessors, ensuring more reliable and efficient operation.
  • Low Startup Current: This device is designed to consume a very low startup current (typically 0.5mA), which is crucial for energy-saving applications.
  • High Current Totem Pole Output: The inclusion of a high current totem pole output enables the MIC38C43AYM to drive larger MOSFETs, which is beneficial for applications requiring high power output.
  • Automatic Feed Forward Compensation: This feature helps in maintaining stable operation under varying input voltage conditions, which is vital for consistent power supply performance.
  • Pulse-by-Pulse Current Limiting: Integrated pulse-by-pulse current limiting provides protection against overcurrent conditions, enhancing the safety and longevity of the application.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the supply voltage is within an acceptable range, protecting the circuit from low voltage conditions.

Applications

The versatility of the MIC38C43AYM makes it suitable for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Off-Line Power Supplies
  • Battery Chargers
  • Power Supply Over-Voltage and Over-Current Protection Circuits

With its robust feature set and Microchip's reputation for quality, the MIC38C43AYM is an excellent choice for designers looking to enhance the performance and reliability of their power management systems. The device is available in a compact 8-pin SOIC package, making it suitable for space-constrained applications while still providing the necessary functionality to manage complex power supply tasks efficiently.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 24QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6370 $65.4800
90+ $1.3433 $120.8970
135+ $1.3012 $175.6620
185+ $1.2593 $232.9705
240+ $1.2173 $292.1520
320+ $1.0914 $349.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess