EN
  • EN
  • DE

74HC221DB

Part No 74HC221DB
Manufacturer NXP / Nexperia
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2005+
Reference case SSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 736596-74HC221DB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC221DB CAD Model

Description

NXP 74HC221DB Dual Non-Retriggerable Monostable Multivibrator

The NXP 74HC221DB is a high-speed Si-gate CMOS device that is pin compatible with low-power Schottky TTL (LSTTL). It is specifically designed as a dual non-retriggerable monostable multivibrator. The device features two individual monostable multivibrators with separate reset and trigger inputs for each multivibrator. It is a versatile component used in a wide range of timing applications where precise pulse generation is required.

The 74HC221DB is equipped with leading-edge retriggering and trailing-edge triggering inputs, as well as output pulse width control by three methods: one shot, retriggerable, and gated. The clear input terminates the output pulse, providing a clear function that is independent of the trigger input. Additionally, the output pulse width is determined by the external timing components, resistor (Rext) and capacitor (Cext).

Each multivibrator in the 74HC221DB has an active LOW trigger input (nA), an active HIGH trigger input (nB), an active LOW direct clear input (nCD), two complementary outputs (nQ and nQ), and an external timing node (nRT). When the device is triggered, the nQ output goes high and the nQ output goes low. The timing period is controlled by the external components connected to the nRT node, and it can be extended by inputting additional pulses at nA or nB.

The 74HC221DB operates over a wide voltage range from 2.0V to 6.0V and is characterized for operation from -40°C to +125°C. This makes it suitable for use in industrial, commercial, and consumer applications where reliable pulse generation is critical. The device comes in a small 16-pin SSOP package, which is ideal for space-constrained applications.

With its robust design and flexible control options, the NXP 74HC221DB dual non-retriggerable monostable multivibrator is an excellent choice for designers looking for a reliable solution to implement precise timing functions in their digital logic systems.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess