EN
  • EN
  • DE

N74F74D

Part No N74F74D
Manufacturer NXP / Nexperia
Description Dual D-type flip-flop
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1229279-N74F74D
Manufacturer Homepage www.nxp.com
Family Name 74F74
Introduction Date March 05, 1999
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F74D CAD Model

Description

The NXP N74F74D is a high-performance, dual D-type flip-flop integrated circuit that delivers reliable and fast performance for a wide range of digital applications. This device is part of NXP's advanced 74F series, which is known for its excellent propagation delay and output transition times, making it suitable for high-speed operations.

Each flip-flop has independent data, set, reset, and clock inputs, and Q and Q-bar outputs. This level of independence allows for greater flexibility in circuit design and the ability to handle complex operations. The edge-triggered design ensures that the flip-flops change state only at the rising edge of the clock signal, which contributes to the reduction of erroneous outputs due to noise or timing issues.

The N74F74D is designed for use in applications such as register banks, counters, and control circuits. Its versatility makes it a staple in digital systems where synchronous data manipulation is required. The device is also TTL-compatible, allowing for easy integration into existing TTL systems without the need for additional level-shifting components.

Packaged in a standard SOIC-14 package, the N74F74D is optimized for surface-mount technology, which is beneficial for modern, compact PCB designs. The device operates over a wide power supply range, typically from 4.5V to 5.5V, which is ideal for standard digital circuitry. Furthermore, the N74F74D boasts a low power consumption, which is crucial for energy-sensitive applications.

In summary, the NXP N74F74D is a highly reliable, dual D-type positive edge-triggered flip-flop that offers speed and flexibility for various digital applications. With its fast switching speeds, low power consumption, and compatibility with existing TTL logic, it is an excellent choice for designers looking to create efficient and robust digital systems.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
565+ $0.1028 $58.0820
1,370+ $0.0843 $115.4910
2,115+ $0.0820 $173.4300
2,900+ $0.0797 $231.1300
3,790+ $0.0762 $288.7980
5,000+ $0.0693 $346.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,600 pieces
MOQ: 565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess